Visual Sound, Inc. 600 Ohm Dynamic Microphone, XLR Plug PADM-515

Description
Califone International, Inc. With high sensitivity response and a rugged brushed finish, the PADM-515 is perfect for vocal presentations. Its professional grade XLR plug connects you into great Califone® quality sound. 80-10,000Hz frequency response 15 feet cable with mic clip
Description
Califone International, Inc. With high sensitivity response and a rugged brushed finish, the PADM-515 is perfect for vocal presentations. Its professional grade XLR plug connects you into great Califone® quality sound. 80-10,000Hz frequency response 15 feet cable with mic clip

Suppliers

Company
Product
Description
Supplier Links
600 Ohm Dynamic Microphone, XLR Plug - PADM-515 - Visual Sound, Inc.
Broomall, PA, USA
600 Ohm Dynamic Microphone, XLR Plug
PADM-515
600 Ohm Dynamic Microphone, XLR Plug PADM-515
Califone International, Inc. With high sensitivity response and a rugged brushed finish, the PADM-515 is perfect for vocal presentations. Its professional grade XLR plug connects you into great Califone® quality sound. 80-10,000Hz frequency response 15 feet cable with mic clip

Califone International, Inc.

With high sensitivity response and a rugged brushed finish, the PADM-515 is perfect for vocal presentations. Its professional grade XLR plug connects you into great Califone® quality sound.

  • 80-10,000Hz frequency response
  • 15 feet cable with mic clip
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PADM-515
Product Name 600 Ohm Dynamic Microphone, XLR Plug
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM64D130AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMOF-6050S-44UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Omnidirectional, Top-ported, Analog Output MEMS Microphone - FB3729 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1161 inch (2.95 mm)
Thickness / Height 0.0433 inch (1.1 mm)
View Details