Visual Sound, Inc. 27" Widescreen Professional Graphics Desktop Monitor PA271W-BK

Description
NEC Display Solutions The 27" NEC MultiSync PA271W, a widescreen LCD display ideal for graphics and photography applications, makes even your most demanding color-critical projects seem simple. This model, which touts a dynamic design, wide color gamut, 14-bit 3D LUT, eco-conscious features, high brightness and many cutting-edge technologies, has created a new benchmark for accurate, consistent and repeatable color performance. 97.1% coverage of AdobeRGB color space Superior screen performance (1000:1 contrast ratio, 2560 x 1440 native resolution, 300cd/m2 brightness) Supports 14-bit 3D internal programmable lookup tables (LUTs) for calibration AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions XtraView+™ technology provides for the widest viewing angles available with minimal off-angle color shift DisplaySync Pro™ controls two computers with only one keyboard and mouse Color Vision Emulation for type P/D/T supporting Color Universal Design DisplayPort cable compatibility notice
Description
NEC Display Solutions The 27" NEC MultiSync PA271W, a widescreen LCD display ideal for graphics and photography applications, makes even your most demanding color-critical projects seem simple. This model, which touts a dynamic design, wide color gamut, 14-bit 3D LUT, eco-conscious features, high brightness and many cutting-edge technologies, has created a new benchmark for accurate, consistent and repeatable color performance. 97.1% coverage of AdobeRGB color space Superior screen performance (1000:1 contrast ratio, 2560 x 1440 native resolution, 300cd/m2 brightness) Supports 14-bit 3D internal programmable lookup tables (LUTs) for calibration AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions XtraView+™ technology provides for the widest viewing angles available with minimal off-angle color shift DisplaySync Pro™ controls two computers with only one keyboard and mouse Color Vision Emulation for type P/D/T supporting Color Universal Design DisplayPort cable compatibility notice

Suppliers

Company
Product
Description
Supplier Links
27
Broomall, PA, USA
27" Widescreen Professional Graphics Desktop Monitor
PA271W-BK
27" Widescreen Professional Graphics Desktop Monitor PA271W-BK
NEC Display Solutions The 27" NEC MultiSync PA271W, a widescreen LCD display ideal for graphics and photography applications, makes even your most demanding color-critical projects seem simple. This model, which touts a dynamic design, wide color gamut, 14-bit 3D LUT, eco-conscious features, high brightness and many cutting-edge technologies, has created a new benchmark for accurate, consistent and repeatable color performance. 97.1% coverage of AdobeRGB color space Superior screen performance (1000:1 contrast ratio, 2560 x 1440 native resolution, 300cd/m2 brightness) Supports 14-bit 3D internal programmable lookup tables (LUTs) for calibration AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions XtraView+™ technology provides for the widest viewing angles available with minimal off-angle color shift DisplaySync Pro™ controls two computers with only one keyboard and mouse Color Vision Emulation for type P/D/T supporting Color Universal Design DisplayPort cable compatibility notice

NEC Display Solutions

The 27" NEC MultiSync PA271W, a widescreen LCD display ideal for graphics and photography applications, makes even your most demanding color-critical projects seem simple. This model, which touts a dynamic design, wide color gamut, 14-bit 3D LUT, eco-conscious features, high brightness and many cutting-edge technologies, has created a new benchmark for accurate, consistent and repeatable color performance.

  • 97.1% coverage of AdobeRGB color space
  • Superior screen performance (1000:1 contrast ratio, 2560 x 1440 native resolution, 300cd/m2 brightness)
  • Supports 14-bit 3D internal programmable lookup tables (LUTs) for calibration
  • AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions
  • XtraView+™ technology provides for the widest viewing angles available with minimal off-angle color shift
  • DisplaySync Pro™ controls two computers with only one keyboard and mouse
  • Color Vision Emulation for type P/D/T supporting Color Universal Design
  • DisplayPort cable compatibility notice
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number PA271W-BK
Product Name 27" Widescreen Professional Graphics Desktop Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 204639 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MIPI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
15 Inch Sunlight Readable High Bright LCD Monitor - AMG-15OPGD02T5 - Amongo Technology Co., Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types DVI; VGA; VGA/DVI/USB
View Details
72
Specs
Monitor Type LCD Display
Features Picture in Picture (optional feature); Audio Capabilities
Color Color
View Details