Visual Sound, Inc. 27" Widescreen Color-Critical Desktop Monitor w/ SpectraViewII PA271W-BK-SV

Description
NEC Display Solutions The 27" NEC MultiSync PA271W, a widescreen LCD display ideal for graphics and photography applications, makes even your most demanding color-critical projects seem simple. This model touts a dynamic design, wide color gamut, 14-bit 3D LUT, eco-conscious features, high brightness and many cutting-edge technologies. It also features the SpectraViewII Color Calibration Solution, which combines a customized wide color gamut measurement sensor with sophisticated software, resulting in a highly accurate, reliable, repeatable and feature-rich display calibration and profiling solution. DisplayPort provides maximum display performance 97.1% coverage of AdobeRGB color space Superior screen performance (1000:1 contrast ratio, 2560 x 1440 native resolution, 300cd/m2 brightness) Supports 14-bit 3D internal programmable lookup tables (LUTs) for calibration AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions DisplaySync Pro™ controls two computers with only one keyboard and mouse Color Vision Emulation for type P/D/T supporting Color Universal Design SpectraViewII Color Calibration Solution, which includes software and colorimeter, helps the display achieve accurate, consistent and repeatable color performance
Description
NEC Display Solutions The 27" NEC MultiSync PA271W, a widescreen LCD display ideal for graphics and photography applications, makes even your most demanding color-critical projects seem simple. This model touts a dynamic design, wide color gamut, 14-bit 3D LUT, eco-conscious features, high brightness and many cutting-edge technologies. It also features the SpectraViewII Color Calibration Solution, which combines a customized wide color gamut measurement sensor with sophisticated software, resulting in a highly accurate, reliable, repeatable and feature-rich display calibration and profiling solution. DisplayPort provides maximum display performance 97.1% coverage of AdobeRGB color space Superior screen performance (1000:1 contrast ratio, 2560 x 1440 native resolution, 300cd/m2 brightness) Supports 14-bit 3D internal programmable lookup tables (LUTs) for calibration AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions DisplaySync Pro™ controls two computers with only one keyboard and mouse Color Vision Emulation for type P/D/T supporting Color Universal Design SpectraViewII Color Calibration Solution, which includes software and colorimeter, helps the display achieve accurate, consistent and repeatable color performance

Suppliers

Company
Product
Description
Supplier Links
27
Broomall, PA, USA
27" Widescreen Color-Critical Desktop Monitor w/ SpectraViewII
PA271W-BK-SV
27" Widescreen Color-Critical Desktop Monitor w/ SpectraViewII PA271W-BK-SV
NEC Display Solutions The 27" NEC MultiSync PA271W, a widescreen LCD display ideal for graphics and photography applications, makes even your most demanding color-critical projects seem simple. This model touts a dynamic design, wide color gamut, 14-bit 3D LUT, eco-conscious features, high brightness and many cutting-edge technologies. It also features the SpectraViewII Color Calibration Solution, which combines a customized wide color gamut measurement sensor with sophisticated software, resulting in a highly accurate, reliable, repeatable and feature-rich display calibration and profiling solution. DisplayPort provides maximum display performance 97.1% coverage of AdobeRGB color space Superior screen performance (1000:1 contrast ratio, 2560 x 1440 native resolution, 300cd/m2 brightness) Supports 14-bit 3D internal programmable lookup tables (LUTs) for calibration AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions DisplaySync Pro™ controls two computers with only one keyboard and mouse Color Vision Emulation for type P/D/T supporting Color Universal Design SpectraViewII Color Calibration Solution, which includes software and colorimeter, helps the display achieve accurate, consistent and repeatable color performance

NEC Display Solutions

The 27" NEC MultiSync PA271W, a widescreen LCD display ideal for graphics and photography applications, makes even your most demanding color-critical projects seem simple. This model touts a dynamic design, wide color gamut, 14-bit 3D LUT, eco-conscious features, high brightness and many cutting-edge technologies. It also features the SpectraViewII Color Calibration Solution, which combines a customized wide color gamut measurement sensor with sophisticated software, resulting in a highly accurate, reliable, repeatable and feature-rich display calibration and profiling solution.

  • DisplayPort provides maximum display performance
  • 97.1% coverage of AdobeRGB color space
  • Superior screen performance (1000:1 contrast ratio, 2560 x 1440 native resolution, 300cd/m2 brightness)
  • Supports 14-bit 3D internal programmable lookup tables (LUTs) for calibration
  • AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions
  • DisplaySync Pro™ controls two computers with only one keyboard and mouse
  • Color Vision Emulation for type P/D/T supporting Color Universal Design
  • SpectraViewII Color Calibration Solution, which includes software and colorimeter, helps the display achieve accurate, consistent and repeatable color performance
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number PA271W-BK-SV
Product Name 27" Widescreen Color-Critical Desktop Monitor w/ SpectraViewII
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 2540014 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
 - AP-LD9687104101 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details
Wind Panel Display - WID511 AviMet® - Vaisala
Specs
Monitor Type LCD Display
Features Audio Capabilities
Color Color
View Details