Visual Sound, Inc. 24 Inch Widescreen LCD Display PA241W

Description
NEC Display Solutions Tackle even your most demanding color-critical projects with the 24" NEC MultiSync PA241W, a widescreen LCD display ideal for graphics/photography applications. This model, which touts a dynamic design, wide color gamut, 14-bit 3D LUT, eco-conscious features, high brightness and many cutting-edge technologies, has created a new benchmark for accurate, consistent and repeatable color performance. 99.3% coverage of AdobeRGB color space Superior screen performance (1000:1 contrast ratio, 1920 x 1200 native resolution, 360cd/m2 brightness) Supports internal programmable 14-bit 3D lookup tables (LUTs) for calibration DisplaySync ProTM controls two computers with only one keyboard and mouse Color Vision Emulation for type P/D/T supporting Color Universal Design AmbiBrightTM ambient light sensor automatically adjusts the display's brightness based on lighting conditions XtraView+TM technology provides for the widest viewing angles available with minimal off-angle color shift Wide connectivity includes DisplayPort, two DVI-D inputs and USB hub
Description
NEC Display Solutions Tackle even your most demanding color-critical projects with the 24" NEC MultiSync PA241W, a widescreen LCD display ideal for graphics/photography applications. This model, which touts a dynamic design, wide color gamut, 14-bit 3D LUT, eco-conscious features, high brightness and many cutting-edge technologies, has created a new benchmark for accurate, consistent and repeatable color performance. 99.3% coverage of AdobeRGB color space Superior screen performance (1000:1 contrast ratio, 1920 x 1200 native resolution, 360cd/m2 brightness) Supports internal programmable 14-bit 3D lookup tables (LUTs) for calibration DisplaySync ProTM controls two computers with only one keyboard and mouse Color Vision Emulation for type P/D/T supporting Color Universal Design AmbiBrightTM ambient light sensor automatically adjusts the display's brightness based on lighting conditions XtraView+TM technology provides for the widest viewing angles available with minimal off-angle color shift Wide connectivity includes DisplayPort, two DVI-D inputs and USB hub

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
24 Inch Widescreen LCD Display
PA241W
24 Inch Widescreen LCD Display PA241W
NEC Display Solutions Tackle even your most demanding color-critical projects with the 24" NEC MultiSync PA241W, a widescreen LCD display ideal for graphics/photography applications. This model, which touts a dynamic design, wide color gamut, 14-bit 3D LUT, eco-conscious features, high brightness and many cutting-edge technologies, has created a new benchmark for accurate, consistent and repeatable color performance. 99.3% coverage of AdobeRGB color space Superior screen performance (1000:1 contrast ratio, 1920 x 1200 native resolution, 360cd/m2 brightness) Supports internal programmable 14-bit 3D lookup tables (LUTs) for calibration DisplaySync ProTM controls two computers with only one keyboard and mouse Color Vision Emulation for type P/D/T supporting Color Universal Design AmbiBrightTM ambient light sensor automatically adjusts the display's brightness based on lighting conditions XtraView+TM technology provides for the widest viewing angles available with minimal off-angle color shift Wide connectivity includes DisplayPort, two DVI-D inputs and USB hub

NEC Display Solutions

Tackle even your most demanding color-critical projects with the 24" NEC MultiSync PA241W, a widescreen LCD display ideal for graphics/photography applications. This model, which touts a dynamic design, wide color gamut, 14-bit 3D LUT, eco-conscious features, high brightness and many cutting-edge technologies, has created a new benchmark for accurate, consistent and repeatable color performance.

  • 99.3% coverage of AdobeRGB color space
  • Superior screen performance (1000:1 contrast ratio, 1920 x 1200 native resolution, 360cd/m2 brightness)
  • Supports internal programmable 14-bit 3D lookup tables (LUTs) for calibration
  • DisplaySync ProTM controls two computers with only one keyboard and mouse
  • Color Vision Emulation for type P/D/T supporting Color Universal Design
  • AmbiBrightTM ambient light sensor automatically adjusts the display's brightness based on lighting conditions
  • XtraView+TM technology provides for the widest viewing angles available with minimal off-angle color shift
  • Wide connectivity includes DisplayPort, two DVI-D inputs and USB hub
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number PA241W
Product Name 24 Inch Widescreen LCD Display
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 1809034 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; Tft
Color Color
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
30
Specs
Other Type/Technology Other Type/Technology; IPS
Color Color
Screen Resolution 2560 x 1600
View Details
65
Specs
Monitor Type LCD Display
Features Picture in Picture (optional feature); Audio Capabilities
Color Color
View Details