Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
UNINTERRUPTIBLE POWER SUPPLIES (UPS)
VISUAL SOUND, INC.
PA-2E -- REPLACEMENT 230V/12VAC/700 MA POWER SUPPLY
Visual Sound, Inc.
Replacement 230V/12VAC/700 mA Power Supply
PA-2E
Description
Telex Replacement 230V/12VAC/700 mA Power Supply
Description
Telex Replacement 230V/12VAC/700 mA Power Supply
Suppliers
Company
Product
Description
Supplier Links
Visual Sound, Inc.
Broomall, PA, USA
Replacement 230V/12VAC/700 mA Power Supply
PA-2E
Replacement 230V/12VAC/700 mA Power Supply
PA-2E
Telex Replacement 230V/12VAC/700 mA Power Supply
Telex
Replacement 230V/12VAC/700 mA Power Supply
Supplier's Site
Technical Specifications
Visual Sound, Inc.
Product Category
Uninterruptible Power Supplies (UPS)
Product Number
PA-2E
Product Name
Replacement 230V/12VAC/700 mA Power Supply
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
Uninterruptible Power Supply (UPS) Systems
PPC-IPS-150A
Specs
UPS Type
Single Phase
Technology
Off-line (Standby)
Protection
Power Failure; Surge
View Details
Beckhoff Automation LLC
CU8130-0120 | UPS module, battery-backed
View Details
Allen-Bradley / Rockwell Automation
AC to AC UPS 600W Power Supply
1609-B1000N
Specs
Volt-Amp Rating
1 kVA
View Details
AMETEK Programmable Power
RUGGED UPS FA00018
Specs
Technology
On-line (Double-conversion)
Protection
Power Failure; Surge
Watt Rating
2.1 to 2.7 kwatts
View Details