Visual Sound, Inc. Backbox-Surface-8in Spkr, Steel, 10in Sq x 4in Deep P68X

Description
Lowell Manufacturing Company P68X: 10"sq. x 4"D steel backbox with 4 knockouts (0.5"-0.75") and acoustic foam pad (0.125"). Black. Mounts grilles: FW8, JG8X, SG8, SG8VP
Description
Lowell Manufacturing Company P68X: 10"sq. x 4"D steel backbox with 4 knockouts (0.5"-0.75") and acoustic foam pad (0.125"). Black. Mounts grilles: FW8, JG8X, SG8, SG8VP

Suppliers

Company
Product
Description
Supplier Links
Backbox-Surface-8in Spkr, Steel, 10in Sq x 4in Deep - P68X - Visual Sound, Inc.
Broomall, PA, USA
Backbox-Surface-8in Spkr, Steel, 10in Sq x 4in Deep
P68X
Backbox-Surface-8in Spkr, Steel, 10in Sq x 4in Deep P68X
Lowell Manufacturing Company P68X: 10"sq. x 4"D steel backbox with 4 knockouts (0.5"-0.75") and acoustic foam pad (0.125"). Black. Mounts grilles: FW8, JG8X, SG8, SG8VP

Lowell Manufacturing Company

P68X: 10"sq. x 4"D steel backbox with 4 knockouts (0.5"-0.75") and acoustic foam pad (0.125"). Black. Mounts grilles: FW8, JG8X, SG8, SG8VP

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number P68X
Product Name Backbox-Surface-8in Spkr, Steel, 10in Sq x 4in Deep
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 526917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 2500 Hz
Size 12.01 inch (305 mm)
View Details
CF-70 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 300 watts
Impedance 4 ohms
Sensitivity 96 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.2500 watts
Impedance 8 ohms
Frequency Response 4500 Hz
View Details