Visual Sound, Inc. Residential 60-Inch XGA Plasma P60XC10

Description
NEC Display Solutions 60-Inch Residential XGA Plasma Experience crystal-clear video performance with the 60" NEC PlasmaSyncTM 60XC10, a large-screen plasma display that highlights your home theater system. Available with optional speakers and stand, this display boasts advanced technologies, vivid color, high brightness and remarkable contrast to bring your movies, broadcast entertainment and video games to life. Superior video quality allows for optimized interpolation of moving images for a smoother picture with greater detail and deeper blacks Comprehensive input panel, including DVI with HDCP inputs, delivers the latest in digital connectivity Complete RS-232 input and output control provides easy setup to control systems ISFccc-certified calibration controls provide settings for day and night viewing to ensure an optimized image in all viewing conditions Enhanced picture-in-picture (PIP) allows two sources to be displayed on the screen at once with multiple configurations and sizes available for both Multiple aspect ratio control allows flexibility with today's many source choices Advanced AccuBlend™ converts non-native resolutions to the display's resolution VESA standard hole pattern enables compatibility with universal mounts
Description
NEC Display Solutions 60-Inch Residential XGA Plasma Experience crystal-clear video performance with the 60" NEC PlasmaSyncTM 60XC10, a large-screen plasma display that highlights your home theater system. Available with optional speakers and stand, this display boasts advanced technologies, vivid color, high brightness and remarkable contrast to bring your movies, broadcast entertainment and video games to life. Superior video quality allows for optimized interpolation of moving images for a smoother picture with greater detail and deeper blacks Comprehensive input panel, including DVI with HDCP inputs, delivers the latest in digital connectivity Complete RS-232 input and output control provides easy setup to control systems ISFccc-certified calibration controls provide settings for day and night viewing to ensure an optimized image in all viewing conditions Enhanced picture-in-picture (PIP) allows two sources to be displayed on the screen at once with multiple configurations and sizes available for both Multiple aspect ratio control allows flexibility with today's many source choices Advanced AccuBlend™ converts non-native resolutions to the display's resolution VESA standard hole pattern enables compatibility with universal mounts

Suppliers

Company
Product
Description
Supplier Links
Residential 60-Inch XGA Plasma - P60XC10 - Visual Sound, Inc.
Broomall, PA, USA
Residential 60-Inch XGA Plasma
P60XC10
Residential 60-Inch XGA Plasma P60XC10
NEC Display Solutions 60-Inch Residential XGA Plasma Experience crystal-clear video performance with the 60" NEC PlasmaSyncTM 60XC10, a large-screen plasma display that highlights your home theater system. Available with optional speakers and stand, this display boasts advanced technologies, vivid color, high brightness and remarkable contrast to bring your movies, broadcast entertainment and video games to life. Superior video quality allows for optimized interpolation of moving images for a smoother picture with greater detail and deeper blacks Comprehensive input panel, including DVI with HDCP inputs, delivers the latest in digital connectivity Complete RS-232 input and output control provides easy setup to control systems ISFccc-certified calibration controls provide settings for day and night viewing to ensure an optimized image in all viewing conditions Enhanced picture-in-picture (PIP) allows two sources to be displayed on the screen at once with multiple configurations and sizes available for both Multiple aspect ratio control allows flexibility with today's many source choices Advanced AccuBlend™ converts non-native resolutions to the display's resolution VESA standard hole pattern enables compatibility with universal mounts

NEC Display Solutions

60-Inch Residential XGA Plasma

Experience crystal-clear video performance with the 60" NEC PlasmaSyncTM 60XC10, a large-screen plasma display that highlights your home theater system. Available with optional speakers and stand, this display boasts advanced technologies, vivid color, high brightness and remarkable contrast to bring your movies, broadcast entertainment and video games to life.

  • Superior video quality allows for optimized interpolation of moving images for a smoother picture with greater detail and deeper blacks
  • Comprehensive input panel, including DVI with HDCP inputs, delivers the latest in digital connectivity
  • Complete RS-232 input and output control provides easy setup to control systems
  • ISFccc-certified calibration controls provide settings for day and night viewing to ensure an optimized image in all viewing conditions
  • Enhanced picture-in-picture (PIP) allows two sources to be displayed on the screen at once with multiple configurations and sizes available for both
  • Multiple aspect ratio control allows flexibility with today's many source choices
  • Advanced AccuBlend™ converts non-native resolutions to the display's resolution
  • VESA standard hole pattern enables compatibility with universal mounts
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number P60XC10
Product Name Residential 60-Inch XGA Plasma
Monitor Type Plasma Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 428535 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types USB
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
65
Specs
Color Color
Input Types DVI; HDMI; RGB; VGA
Screen Resolution 1920 x 1080 (1080p)
View Details
 - AP-LD9687201100(AP-LDLD2011-01) - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Features Audio Capabilities
Color Color
View Details