Visual Sound, Inc. Residential 50-Inch XGA Plasma P50XC10

Description
NEC Display Solutions 50-Inch Residential XGA Plasma Create the ultimate home theater system with the 50" NEC PlasmaSyncTM 50XC10, a large-screen plasma display, as your centerpiece. Available with optional speakers and stand, this display boasts advanced technologies, vivid color, high brightness and remarkable contrast to deliver crystal-clear video performance. Superior video quality allows for optimized interpolation of moving images for a smoother picture with greater detail and deeper blacks Comprehensive input panel, including DVI with HDCP inputs, delivers the latest in digital connectivity Complete RS-232 input and output control provides easy setup to control systems ISFccc-certified calibration controls provide settings for day and night viewing to ensure an optimized image in all viewing conditions Enhanced picture-in-picture (PIP) allows two sources to be displayed on the screen at once with multiple configurations and sizes available for both Multiple aspect ratio control allows flexibility with today's many source choices Advanced AccuBlend™ converts non-native resolutions to the display's resolution VESA standard hole pattern enables compatibility with universal mounts
Description
NEC Display Solutions 50-Inch Residential XGA Plasma Create the ultimate home theater system with the 50" NEC PlasmaSyncTM 50XC10, a large-screen plasma display, as your centerpiece. Available with optional speakers and stand, this display boasts advanced technologies, vivid color, high brightness and remarkable contrast to deliver crystal-clear video performance. Superior video quality allows for optimized interpolation of moving images for a smoother picture with greater detail and deeper blacks Comprehensive input panel, including DVI with HDCP inputs, delivers the latest in digital connectivity Complete RS-232 input and output control provides easy setup to control systems ISFccc-certified calibration controls provide settings for day and night viewing to ensure an optimized image in all viewing conditions Enhanced picture-in-picture (PIP) allows two sources to be displayed on the screen at once with multiple configurations and sizes available for both Multiple aspect ratio control allows flexibility with today's many source choices Advanced AccuBlend™ converts non-native resolutions to the display's resolution VESA standard hole pattern enables compatibility with universal mounts

Suppliers

Company
Product
Description
Supplier Links
Residential 50-Inch XGA Plasma - P50XC10 - Visual Sound, Inc.
Broomall, PA, USA
Residential 50-Inch XGA Plasma
P50XC10
Residential 50-Inch XGA Plasma P50XC10
NEC Display Solutions 50-Inch Residential XGA Plasma Create the ultimate home theater system with the 50" NEC PlasmaSyncTM 50XC10, a large-screen plasma display, as your centerpiece. Available with optional speakers and stand, this display boasts advanced technologies, vivid color, high brightness and remarkable contrast to deliver crystal-clear video performance. Superior video quality allows for optimized interpolation of moving images for a smoother picture with greater detail and deeper blacks Comprehensive input panel, including DVI with HDCP inputs, delivers the latest in digital connectivity Complete RS-232 input and output control provides easy setup to control systems ISFccc-certified calibration controls provide settings for day and night viewing to ensure an optimized image in all viewing conditions Enhanced picture-in-picture (PIP) allows two sources to be displayed on the screen at once with multiple configurations and sizes available for both Multiple aspect ratio control allows flexibility with today's many source choices Advanced AccuBlend™ converts non-native resolutions to the display's resolution VESA standard hole pattern enables compatibility with universal mounts

NEC Display Solutions

50-Inch Residential XGA Plasma

Create the ultimate home theater system with the 50" NEC PlasmaSyncTM 50XC10, a large-screen plasma display, as your centerpiece. Available with optional speakers and stand, this display boasts advanced technologies, vivid color, high brightness and remarkable contrast to deliver crystal-clear video performance.

  • Superior video quality allows for optimized interpolation of moving images for a smoother picture with greater detail and deeper blacks
  • Comprehensive input panel, including DVI with HDCP inputs, delivers the latest in digital connectivity
  • Complete RS-232 input and output control provides easy setup to control systems
  • ISFccc-certified calibration controls provide settings for day and night viewing to ensure an optimized image in all viewing conditions
  • Enhanced picture-in-picture (PIP) allows two sources to be displayed on the screen at once with multiple configurations and sizes available for both
  • Multiple aspect ratio control allows flexibility with today's many source choices
  • Advanced AccuBlend™ converts non-native resolutions to the display's resolution
  • VESA standard hole pattern enables compatibility with universal mounts
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number P50XC10
Product Name Residential 50-Inch XGA Plasma
Monitor Type Plasma Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 428531 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types USB
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details