Visual Sound, Inc. Professional 42-Inch XGA Plasma P42XP10

Description
NEC Display Solutions Professional 42" XGA Plasma Take your video-intensive applications to new levels of interaction with the 42" NEC PlasmaSync 42XP10, a large-screen plasma display that boasts crystal-clear video performance. Featuring a variety of inputs, video wall capabilities and remote image control, this display is ideal for boardrooms, training facilities, government facilities and digital signage applications. High-definition display provides optimal resolution (1024 x 768) Superior video quality allows for optimized interpolation of moving images for a smoother picture with greater detail and deeper blacks Comprehensive input panel, including DVI with HDCP inputs, delivers the latest in digital connectivity Complete RS-232 input and output control provides easy setup to control systems IR remote ID select allows displays placed in close proximity to one another to have different IR transmissions so only one unit is controlled at a time (26 ID w/10 key remote functionality) Video wall capability enables built-in image matrixing to be split into quadrants up to a 5x5 plasma wall in addition to vertical and other configurations Enhanced split screen allows two sources to be displayed on the screen with each resulting window offering multiple configurations and size options VESA standard hole pattern enables compatibility with universal mounts
Description
NEC Display Solutions Professional 42" XGA Plasma Take your video-intensive applications to new levels of interaction with the 42" NEC PlasmaSync 42XP10, a large-screen plasma display that boasts crystal-clear video performance. Featuring a variety of inputs, video wall capabilities and remote image control, this display is ideal for boardrooms, training facilities, government facilities and digital signage applications. High-definition display provides optimal resolution (1024 x 768) Superior video quality allows for optimized interpolation of moving images for a smoother picture with greater detail and deeper blacks Comprehensive input panel, including DVI with HDCP inputs, delivers the latest in digital connectivity Complete RS-232 input and output control provides easy setup to control systems IR remote ID select allows displays placed in close proximity to one another to have different IR transmissions so only one unit is controlled at a time (26 ID w/10 key remote functionality) Video wall capability enables built-in image matrixing to be split into quadrants up to a 5x5 plasma wall in addition to vertical and other configurations Enhanced split screen allows two sources to be displayed on the screen with each resulting window offering multiple configurations and size options VESA standard hole pattern enables compatibility with universal mounts

Suppliers

Company
Product
Description
Supplier Links
Professional 42-Inch XGA Plasma - P42XP10 - Visual Sound, Inc.
Broomall, PA, USA
Professional 42-Inch XGA Plasma
P42XP10
Professional 42-Inch XGA Plasma P42XP10
NEC Display Solutions Professional 42" XGA Plasma Take your video-intensive applications to new levels of interaction with the 42" NEC PlasmaSync 42XP10, a large-screen plasma display that boasts crystal-clear video performance. Featuring a variety of inputs, video wall capabilities and remote image control, this display is ideal for boardrooms, training facilities, government facilities and digital signage applications. High-definition display provides optimal resolution (1024 x 768) Superior video quality allows for optimized interpolation of moving images for a smoother picture with greater detail and deeper blacks Comprehensive input panel, including DVI with HDCP inputs, delivers the latest in digital connectivity Complete RS-232 input and output control provides easy setup to control systems IR remote ID select allows displays placed in close proximity to one another to have different IR transmissions so only one unit is controlled at a time (26 ID w/10 key remote functionality) Video wall capability enables built-in image matrixing to be split into quadrants up to a 5x5 plasma wall in addition to vertical and other configurations Enhanced split screen allows two sources to be displayed on the screen with each resulting window offering multiple configurations and size options VESA standard hole pattern enables compatibility with universal mounts

NEC Display Solutions

Professional 42" XGA Plasma

Take your video-intensive applications to new levels of interaction with the 42" NEC PlasmaSync 42XP10, a large-screen plasma display that boasts crystal-clear video performance. Featuring a variety of inputs, video wall capabilities and remote image control, this display is ideal for boardrooms, training facilities, government facilities and digital signage applications.

  • High-definition display provides optimal resolution (1024 x 768)
  • Superior video quality allows for optimized interpolation of moving images for a smoother picture with greater detail and deeper blacks
  • Comprehensive input panel, including DVI with HDCP inputs, delivers the latest in digital connectivity
  • Complete RS-232 input and output control provides easy setup to control systems
  • IR remote ID select allows displays placed in close proximity to one another to have different IR transmissions so only one unit is controlled at a time (26 ID w/10 key remote functionality)
  • Video wall capability enables built-in image matrixing to be split into quadrants up to a 5x5 plasma wall in addition to vertical and other configurations
  • Enhanced split screen allows two sources to be displayed on the screen with each resulting window offering multiple configurations and size options
  • VESA standard hole pattern enables compatibility with universal mounts
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number P42XP10
Product Name Professional 42-Inch XGA Plasma
Monitor Type LED Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 712667 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types USB
View Details
Specs
Monitor Type LCD Display
Color Color
Input Types Composite; DVI; Serial Interface (optional feature); S-Video; USB (optional feature); VGA
View Details
Express Plus Series Industrial LCD Display - EXP1510-PL-CA - Nortech Engineering, Inc.
Specs
Monitor Type LCD Display
View Details