Visual Sound, Inc. 42" LCD Flat Panel Display P42LSA

Description
Toshiba Display Systems Today more than ever, visual communications require multifunctional, dependable, visually striking displays. Fortunately, Toshiba's P42LSA is more than up for the challenge. Its superior image quality shows off high-bright, high-contrast images viewable at any angle. High-resolution panel with digital and analog inputs while the most rigorous specifications are handled with ease. And installation is a snap with any UL-approved VESA standard wall or ceiling mount. With Toshiba LCD displays, image "Burn-In" and "Temporary Image Retention (TIR)" is a distant memory. Its high-speed, fast video response time of 8ms delivers the performance you need for any application. And nobody beats Toshiba's comprehensive 3-year, full replacement warranty - that's value you can see. High brightness 600 cd/m2 High contrast ratio 1000:1 VESA standard 200mm mounting holes Long backlight life 60,000 hours Fast video response time - 8 ms Wide off axis viewing 176° Horizontal & Vertical 1920x1080 native resolution DVI-D, RGB 15 pin, Composite, S-Video, HDTV DPMS (Display Power Management) Auto-brightness level sensor
Description
Toshiba Display Systems Today more than ever, visual communications require multifunctional, dependable, visually striking displays. Fortunately, Toshiba's P42LSA is more than up for the challenge. Its superior image quality shows off high-bright, high-contrast images viewable at any angle. High-resolution panel with digital and analog inputs while the most rigorous specifications are handled with ease. And installation is a snap with any UL-approved VESA standard wall or ceiling mount. With Toshiba LCD displays, image "Burn-In" and "Temporary Image Retention (TIR)" is a distant memory. Its high-speed, fast video response time of 8ms delivers the performance you need for any application. And nobody beats Toshiba's comprehensive 3-year, full replacement warranty - that's value you can see. High brightness 600 cd/m2 High contrast ratio 1000:1 VESA standard 200mm mounting holes Long backlight life 60,000 hours Fast video response time - 8 ms Wide off axis viewing 176° Horizontal & Vertical 1920x1080 native resolution DVI-D, RGB 15 pin, Composite, S-Video, HDTV DPMS (Display Power Management) Auto-brightness level sensor

Suppliers

Company
Product
Description
Supplier Links
42
Broomall, PA, USA
42" LCD Flat Panel Display
P42LSA
42" LCD Flat Panel Display P42LSA
Toshiba Display Systems Today more than ever, visual communications require multifunctional, dependable, visually striking displays. Fortunately, Toshiba's P42LSA is more than up for the challenge. Its superior image quality shows off high-bright, high-contrast images viewable at any angle. High-resolution panel with digital and analog inputs while the most rigorous specifications are handled with ease. And installation is a snap with any UL-approved VESA standard wall or ceiling mount. With Toshiba LCD displays, image "Burn-In" and "Temporary Image Retention (TIR)" is a distant memory. Its high-speed, fast video response time of 8ms delivers the performance you need for any application. And nobody beats Toshiba's comprehensive 3-year, full replacement warranty - that's value you can see. High brightness 600 cd/m2 High contrast ratio 1000:1 VESA standard 200mm mounting holes Long backlight life 60,000 hours Fast video response time - 8 ms Wide off axis viewing 176° Horizontal & Vertical 1920x1080 native resolution DVI-D, RGB 15 pin, Composite, S-Video, HDTV DPMS (Display Power Management) Auto-brightness level sensor

Toshiba Display Systems

Today more than ever, visual communications require multifunctional, dependable, visually striking displays. Fortunately, Toshiba's P42LSA is more than up for the challenge. Its superior image quality shows off high-bright, high-contrast images viewable at any angle. High-resolution panel with digital and analog inputs while the most rigorous specifications are handled with ease. And installation is a snap with any UL-approved VESA standard wall or ceiling mount. With Toshiba LCD displays, image "Burn-In" and "Temporary Image Retention (TIR)" is a distant memory. Its high-speed, fast video response time of 8ms delivers the performance you need for any application. And nobody beats Toshiba's comprehensive 3-year, full replacement warranty - that's value you can see.

  • High brightness 600 cd/m2
  • High contrast ratio 1000:1
  • VESA standard 200mm mounting holes
  • Long backlight life 60,000 hours
  • Fast video response time - 8 ms
  • Wide off axis viewing 176° Horizontal & Vertical
  • 1920x1080 native resolution
  • DVI-D, RGB 15 pin, Composite, S-Video, HDTV
  • DPMS (Display Power Management)
  • Auto-brightness level sensor
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number P42LSA
Product Name 42" LCD Flat Panel Display
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 204638 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types LVDS
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
55
Specs
Other Type/Technology Other Type/Technology; SPVA (P-DID)
Color Color
Input Types DVI; HDMI; RGB; VGA
View Details
 - AP-LD9687201100(AP-LDLD2011-01) - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Features Audio Capabilities
Color Color
View Details