Visual Sound, Inc. 32" LCD Flat Panel Display P32LSA

Description
Toshiba Display Systems Never before have quality and value come together so perfectly. Our 32", 37", 42" and 47" P Series LCD displays will astound with their bright, high-contrast images and fast high-speed video response time. With no Temporary Image Retention, these LCDs are Today more than ever, visual communications require multifunctional, dependable, visually striking displays. Fortunately, Toshiba's P32LS1 is more than up for the challenge. Its superior image quality shows off high-bright, high-contrast images viewable at any angle. The high-resolution panels run native to ADI and HDTV while the most rigorous specifications are handled with ease. And installation is a snap with any UL-approved VESA standard wall or ceiling mount. With Toshiba LCDs, image "Burn-In" is a distant memory as an innovative ventilation system virtually eliminates Temporary Image Retention. Its high-speed, fast video response time of 12ms delivers the performance you need for any application. And nobody beats Toshiba's comprehensive 3-year, full-replacement warranty - that's value you can see.
Description
Toshiba Display Systems Never before have quality and value come together so perfectly. Our 32", 37", 42" and 47" P Series LCD displays will astound with their bright, high-contrast images and fast high-speed video response time. With no Temporary Image Retention, these LCDs are Today more than ever, visual communications require multifunctional, dependable, visually striking displays. Fortunately, Toshiba's P32LS1 is more than up for the challenge. Its superior image quality shows off high-bright, high-contrast images viewable at any angle. The high-resolution panels run native to ADI and HDTV while the most rigorous specifications are handled with ease. And installation is a snap with any UL-approved VESA standard wall or ceiling mount. With Toshiba LCDs, image "Burn-In" is a distant memory as an innovative ventilation system virtually eliminates Temporary Image Retention. Its high-speed, fast video response time of 12ms delivers the performance you need for any application. And nobody beats Toshiba's comprehensive 3-year, full-replacement warranty - that's value you can see.

Suppliers

Company
Product
Description
Supplier Links
32
Broomall, PA, USA
32" LCD Flat Panel Display
P32LSA
32" LCD Flat Panel Display P32LSA
Toshiba Display Systems Never before have quality and value come together so perfectly. Our 32", 37", 42" and 47" P Series LCD displays will astound with their bright, high-contrast images and fast high-speed video response time. With no Temporary Image Retention, these LCDs are Today more than ever, visual communications require multifunctional, dependable, visually striking displays. Fortunately, Toshiba's P32LS1 is more than up for the challenge. Its superior image quality shows off high-bright, high-contrast images viewable at any angle. The high-resolution panels run native to ADI and HDTV while the most rigorous specifications are handled with ease. And installation is a snap with any UL-approved VESA standard wall or ceiling mount. With Toshiba LCDs, image "Burn-In" is a distant memory as an innovative ventilation system virtually eliminates Temporary Image Retention. Its high-speed, fast video response time of 12ms delivers the performance you need for any application. And nobody beats Toshiba's comprehensive 3-year, full-replacement warranty - that's value you can see.

Toshiba Display Systems

Never before have quality and value come together so perfectly. Our 32", 37", 42" and 47" P Series LCD displays will astound with their bright, high-contrast images and fast high-speed video response time. With no Temporary Image Retention, these LCDs are

Today more than ever, visual communications require multifunctional, dependable, visually striking displays. Fortunately, Toshiba's P32LS1 is more than up for the challenge. Its superior image quality shows off high-bright, high-contrast images viewable at any angle. The high-resolution panels run native to ADI and HDTV while the most rigorous specifications are handled with ease. And installation is a snap with any UL-approved VESA standard wall or ceiling mount. With Toshiba LCDs, image "Burn-In" is a distant memory as an innovative ventilation system virtually eliminates Temporary Image Retention. Its high-speed, fast video response time of 12ms delivers the performance you need for any application. And nobody beats Toshiba's comprehensive 3-year, full-replacement warranty - that's value you can see.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number P32LSA
Product Name 32" LCD Flat Panel Display
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2543616 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types LVDS
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details