Visual Sound, Inc. 27" LCD Monitor P2770H

Description
Samsung Electronics America, Inc. Measuring in at only 3/4" at the top, our sleek, ultra-slim 70 series monitors are a welcome addition to any home or home office. Touch of Color™ design Touch of Color on the monitor frame graduates from black to red, cobalt blue or charcoal gray, and the tapered neck adds another level of refinement. The high-gloss bezel actually changes color with the room's light. Turn it on, and the function button automatically fades off. Automatic shut-off ENERGY STAR® rated, this monitor uses up to 33% less power. Plus, the Power-Off feature automatically shuts off the monitor when you're not using it, not only saving energy but also prolonging the monitor life. Being green never felt so good, or was this easy. Ultra-slim design fits in anywhere Slim design with a Touch of Color Automatic shut-off Ultra-fast response time
Description
Samsung Electronics America, Inc. Measuring in at only 3/4" at the top, our sleek, ultra-slim 70 series monitors are a welcome addition to any home or home office. Touch of Color™ design Touch of Color on the monitor frame graduates from black to red, cobalt blue or charcoal gray, and the tapered neck adds another level of refinement. The high-gloss bezel actually changes color with the room's light. Turn it on, and the function button automatically fades off. Automatic shut-off ENERGY STAR® rated, this monitor uses up to 33% less power. Plus, the Power-Off feature automatically shuts off the monitor when you're not using it, not only saving energy but also prolonging the monitor life. Being green never felt so good, or was this easy. Ultra-slim design fits in anywhere Slim design with a Touch of Color Automatic shut-off Ultra-fast response time

Suppliers

Company
Product
Description
Supplier Links
27
Broomall, PA, USA
27" LCD Monitor
P2770H
27" LCD Monitor P2770H
Samsung Electronics America, Inc. Measuring in at only 3/4" at the top, our sleek, ultra-slim 70 series monitors are a welcome addition to any home or home office. Touch of Color™ design Touch of Color on the monitor frame graduates from black to red, cobalt blue or charcoal gray, and the tapered neck adds another level of refinement. The high-gloss bezel actually changes color with the room's light. Turn it on, and the function button automatically fades off. Automatic shut-off ENERGY STAR® rated, this monitor uses up to 33% less power. Plus, the Power-Off feature automatically shuts off the monitor when you're not using it, not only saving energy but also prolonging the monitor life. Being green never felt so good, or was this easy. Ultra-slim design fits in anywhere Slim design with a Touch of Color Automatic shut-off Ultra-fast response time

Samsung Electronics America, Inc.

Measuring in at only 3/4" at the top, our sleek, ultra-slim 70 series monitors are a welcome addition to any home or home office. Touch of Color™ design Touch of Color on the monitor frame graduates from black to red, cobalt blue or charcoal gray, and the tapered neck adds another level of refinement. The high-gloss bezel actually changes color with the room's light. Turn it on, and the function button automatically fades off. Automatic shut-off ENERGY STAR® rated, this monitor uses up to 33% less power. Plus, the Power-Off feature automatically shuts off the monitor when you're not using it, not only saving energy but also prolonging the monitor life. Being green never felt so good, or was this easy.

  • Ultra-slim design fits in anywhere
  • Slim design with a Touch of Color
  • Automatic shut-off
  • Ultra-fast response time
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number P2770H
Product Name 27" LCD Monitor
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 711497 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types MCU
View Details
12.1
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Monitor Type LCD Display
Features EMI/RFI Shielding
Color Color
View Details
3M Touch Systems
Specs
Monitor Type LCD Display
Input Types DVI; USB; VGA
Screen Resolution SXGA (1280 x 1024)
View Details