Visual Sound, Inc. 23" LCD Monitor P2350-1

Description
Samsung Electronics America, Inc. Touch of Color™ design Make a statement with Samsung's Touch of Color™ design. It features a hint of color naturally blended into the traditional piano black frame. Transforming our already stylish monitors into a work of art, it truly is unlike anything you've ever seen. High dynamic contrast ratio for optimized color Continually optimizes picture for detailed whites and blacks, for lifelike viewing. Ultra-fast response time A lightning-quick response time of only 2ms (milliseconds) assures a clean, crisp image no matter how fast the action gets. Achieve stunning, seamless motion imaging in movies, games and internet-streamed content without the motion judder, blurring and ghosting that can happen on slower monitors. Add a Touch of Color to the frame High dynamic contrast ratio for optimized color Ultra-fast response time Customizable monitor settings with Custom Key
Description
Samsung Electronics America, Inc. Touch of Color™ design Make a statement with Samsung's Touch of Color™ design. It features a hint of color naturally blended into the traditional piano black frame. Transforming our already stylish monitors into a work of art, it truly is unlike anything you've ever seen. High dynamic contrast ratio for optimized color Continually optimizes picture for detailed whites and blacks, for lifelike viewing. Ultra-fast response time A lightning-quick response time of only 2ms (milliseconds) assures a clean, crisp image no matter how fast the action gets. Achieve stunning, seamless motion imaging in movies, games and internet-streamed content without the motion judder, blurring and ghosting that can happen on slower monitors. Add a Touch of Color to the frame High dynamic contrast ratio for optimized color Ultra-fast response time Customizable monitor settings with Custom Key

Suppliers

Company
Product
Description
Supplier Links
23
Broomall, PA, USA
23" LCD Monitor
P2350-1
23" LCD Monitor P2350-1
Samsung Electronics America, Inc. Touch of Color™ design Make a statement with Samsung's Touch of Color™ design. It features a hint of color naturally blended into the traditional piano black frame. Transforming our already stylish monitors into a work of art, it truly is unlike anything you've ever seen. High dynamic contrast ratio for optimized color Continually optimizes picture for detailed whites and blacks, for lifelike viewing. Ultra-fast response time A lightning-quick response time of only 2ms (milliseconds) assures a clean, crisp image no matter how fast the action gets. Achieve stunning, seamless motion imaging in movies, games and internet-streamed content without the motion judder, blurring and ghosting that can happen on slower monitors. Add a Touch of Color to the frame High dynamic contrast ratio for optimized color Ultra-fast response time Customizable monitor settings with Custom Key

Samsung Electronics America, Inc.

Touch of Color™ design Make a statement with Samsung's Touch of Color™ design. It features a hint of color naturally blended into the traditional piano black frame. Transforming our already stylish monitors into a work of art, it truly is unlike anything you've ever seen. High dynamic contrast ratio for optimized color Continually optimizes picture for detailed whites and blacks, for lifelike viewing. Ultra-fast response time A lightning-quick response time of only 2ms (milliseconds) assures a clean, crisp image no matter how fast the action gets. Achieve stunning, seamless motion imaging in movies, games and internet-streamed content without the motion judder, blurring and ghosting that can happen on slower monitors.

  • Add a Touch of Color to the frame
  • High dynamic contrast ratio for optimized color
  • Ultra-fast response time
  • Customizable monitor settings with Custom Key
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number P2350-1
Product Name 23" LCD Monitor
Monitor Type LED Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 428544 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types USB
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details