Visual Sound, Inc. Backbox-Surface, Steel, Fits 1-gang Devices, 2.5in Deep, White P1X

Description
Lowell Manufacturing Company P1X: 1-gang box with 4 knockouts P1X-series: surface-mount, 20 ga. steel enclosure for intercoms, wall plates and devices. Front flanged holes conform to standard wall plate centers and hardware. Rear of box features 0.5" conduit knockouts and mounting holes to install to standard EO box. 2.5"D
Description
Lowell Manufacturing Company P1X: 1-gang box with 4 knockouts P1X-series: surface-mount, 20 ga. steel enclosure for intercoms, wall plates and devices. Front flanged holes conform to standard wall plate centers and hardware. Rear of box features 0.5" conduit knockouts and mounting holes to install to standard EO box. 2.5"D

Suppliers

Company
Product
Description
Supplier Links
Backbox-Surface, Steel, Fits 1-gang Devices, 2.5in Deep, White - P1X - Visual Sound, Inc.
Broomall, PA, USA
Backbox-Surface, Steel, Fits 1-gang Devices, 2.5in Deep, White
P1X
Backbox-Surface, Steel, Fits 1-gang Devices, 2.5in Deep, White P1X
Lowell Manufacturing Company P1X: 1-gang box with 4 knockouts P1X-series: surface-mount, 20 ga. steel enclosure for intercoms, wall plates and devices. Front flanged holes conform to standard wall plate centers and hardware. Rear of box features 0.5" conduit knockouts and mounting holes to install to standard EO box. 2.5"D

Lowell Manufacturing Company

P1X: 1-gang box with 4 knockouts
P1X-series: surface-mount, 20 ga. steel enclosure for intercoms, wall plates and devices. Front flanged holes conform to standard wall plate centers and hardware. Rear of box features 0.5" conduit knockouts and mounting holes to install to standard EO box. 2.5"D

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number P1X
Product Name Backbox-Surface, Steel, Fits 1-gang Devices, 2.5in Deep, White
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 276837 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Nominal Power 0.3000 watts
Impedance 8 ohms
View Details
V-5.2-C Center Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 200 watts
Impedance 8 ohms
Sensitivity 90.5 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details