Visual Sound, Inc. Backbox-Surface, Steel, Fits 2-gang Devices, 2.5in Deep, White P1X-2

Description
Lowell Manufacturing Company P1X-2: 2-gang box with 5 knockouts P1X-series: surface-mount, 20 ga. steel enclosure for intercoms, wall plates and devices. Front flanged holes conform to standard wall plate centers and hardware. Rear of box features 0.5" conduit knockouts and mounting holes to install to standard EO box. 2.5"D
Description
Lowell Manufacturing Company P1X-2: 2-gang box with 5 knockouts P1X-series: surface-mount, 20 ga. steel enclosure for intercoms, wall plates and devices. Front flanged holes conform to standard wall plate centers and hardware. Rear of box features 0.5" conduit knockouts and mounting holes to install to standard EO box. 2.5"D

Suppliers

Company
Product
Description
Supplier Links
Backbox-Surface, Steel, Fits 2-gang Devices, 2.5in Deep, White - P1X-2 - Visual Sound, Inc.
Broomall, PA, USA
Backbox-Surface, Steel, Fits 2-gang Devices, 2.5in Deep, White
P1X-2
Backbox-Surface, Steel, Fits 2-gang Devices, 2.5in Deep, White P1X-2
Lowell Manufacturing Company P1X-2: 2-gang box with 5 knockouts P1X-series: surface-mount, 20 ga. steel enclosure for intercoms, wall plates and devices. Front flanged holes conform to standard wall plate centers and hardware. Rear of box features 0.5" conduit knockouts and mounting holes to install to standard EO box. 2.5"D

Lowell Manufacturing Company

P1X-2: 2-gang box with 5 knockouts
P1X-series: surface-mount, 20 ga. steel enclosure for intercoms, wall plates and devices. Front flanged holes conform to standard wall plate centers and hardware. Rear of box features 0.5" conduit knockouts and mounting holes to install to standard EO box. 2.5"D

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number P1X-2
Product Name Backbox-Surface, Steel, Fits 2-gang Devices, 2.5in Deep, White
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 6284737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.60 inch (66 mm)
View Details
CB-10 Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 125 watts
Impedance 4 ohms
Sensitivity 92 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.1500 watts
Impedance 64 ohms
Frequency Response 8000 Hz
View Details