Visual Sound, Inc. Wireless Bodypack Receiver P10R

Description
Shure Incorporated The P10R is a low-profile, diversity bodypack receiver for use with the PSM®1000 Personal Monitor System. It offers premium features like full bandwidth RF scan and Automatic RF Gain Control for unparalleled signal stability and channel availability, all packed in the slimmest form factor available. Patent-pending CueMode allows monitoring of different stage mixes and storing of up to 20 separate channels from one bodypack for quick and easy mix reference. Optional advanced rechargeability eliminates the need for disposable batteries and provides extended usage times with reliable battery life, cycle count, and health metering. FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change.
Description
Shure Incorporated The P10R is a low-profile, diversity bodypack receiver for use with the PSM®1000 Personal Monitor System. It offers premium features like full bandwidth RF scan and Automatic RF Gain Control for unparalleled signal stability and channel availability, all packed in the slimmest form factor available. Patent-pending CueMode allows monitoring of different stage mixes and storing of up to 20 separate channels from one bodypack for quick and easy mix reference. Optional advanced rechargeability eliminates the need for disposable batteries and provides extended usage times with reliable battery life, cycle count, and health metering. FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change.

Suppliers

Company
Product
Description
Supplier Links
Wireless Bodypack Receiver - P10R - Visual Sound, Inc.
Broomall, PA, USA
Wireless Bodypack Receiver
P10R
Wireless Bodypack Receiver P10R
Shure Incorporated The P10R is a low-profile, diversity bodypack receiver for use with the PSM®1000 Personal Monitor System. It offers premium features like full bandwidth RF scan and Automatic RF Gain Control for unparalleled signal stability and channel availability, all packed in the slimmest form factor available. Patent-pending CueMode allows monitoring of different stage mixes and storing of up to 20 separate channels from one bodypack for quick and easy mix reference. Optional advanced rechargeability eliminates the need for disposable batteries and provides extended usage times with reliable battery life, cycle count, and health metering. FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change.

Shure Incorporated

The P10R is a low-profile, diversity bodypack receiver for use with the PSM®1000 Personal Monitor System. It offers premium features like full bandwidth RF scan and Automatic RF Gain Control for unparalleled signal stability and channel availability, all packed in the slimmest form factor available.
Patent-pending CueMode allows monitoring of different stage mixes and storing of up to 20 separate channels from one bodypack for quick and easy mix reference.
Optional advanced rechargeability eliminates the need for disposable batteries and provides extended usage times with reliable battery life, cycle count, and health metering.
FCC Consumer Alert (U.S.)
Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number P10R
Product Name Wireless Bodypack Receiver
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - WM7132PIMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1161 inch (2.95 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
3 suppliers
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details