Visual Sound, Inc. Speaker-Indoor/Outdoor-50W, 5.25in LF Woofer, 1in HF Tweeter, Blk OS50TB

Description
Lowell Manufacturing Company OS-series (high fidelity, indoor-outdoor music): (50W) all-weather speaker assembly has molded plastic housing features fine-mesh aluminum grille and U-style mounting bracket (90° horizontal/vertical rotation). Easy installation features include (4 conductor) Phoenix connections with weather-protective boot, slots to connect to a single gang E.O. box and rear switch for 8 ohm or transformer tap selection. Performance: excellent sound reproduction at 8 ohms or 70V for indoor or outdoor music applications in professional, commercial, educational or residential use. White or black housing. Speaker size: 8
Description
Lowell Manufacturing Company OS-series (high fidelity, indoor-outdoor music): (50W) all-weather speaker assembly has molded plastic housing features fine-mesh aluminum grille and U-style mounting bracket (90° horizontal/vertical rotation). Easy installation features include (4 conductor) Phoenix connections with weather-protective boot, slots to connect to a single gang E.O. box and rear switch for 8 ohm or transformer tap selection. Performance: excellent sound reproduction at 8 ohms or 70V for indoor or outdoor music applications in professional, commercial, educational or residential use. White or black housing. Speaker size: 8

Suppliers

Company
Product
Description
Supplier Links
Speaker-Indoor/Outdoor-50W, 5.25in LF Woofer, 1in HF Tweeter, Blk - OS50TB - Visual Sound, Inc.
Broomall, PA, USA
Speaker-Indoor/Outdoor-50W, 5.25in LF Woofer, 1in HF Tweeter, Blk
OS50TB
Speaker-Indoor/Outdoor-50W, 5.25in LF Woofer, 1in HF Tweeter, Blk OS50TB
Lowell Manufacturing Company OS-series (high fidelity, indoor-outdoor music): (50W) all-weather speaker assembly has molded plastic housing features fine-mesh aluminum grille and U-style mounting bracket (90° horizontal/vertical rotation). Easy installation features include (4 conductor) Phoenix connections with weather-protective boot, slots to connect to a single gang E.O. box and rear switch for 8 ohm or transformer tap selection. Performance: excellent sound reproduction at 8 ohms or 70V for indoor or outdoor music applications in professional, commercial, educational or residential use. White or black housing. Speaker size: 8

Lowell Manufacturing Company

OS-series (high fidelity, indoor-outdoor music): (50W) all-weather speaker assembly has molded plastic housing features fine-mesh aluminum grille and U-style mounting bracket (90° horizontal/vertical rotation). Easy installation features include (4 conductor) Phoenix connections with weather-protective boot, slots to connect to a single gang E.O. box and rear switch for 8 ohm or transformer tap selection. Performance: excellent sound reproduction at 8 ohms or 70V for indoor or outdoor music applications in professional, commercial, educational or residential use. White or black housing. Speaker size: 8

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number OS50TB
Product Name Speaker-Indoor/Outdoor-50W, 5.25in LF Woofer, 1in HF Tweeter, Blk
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526908 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
Size 1.01 inch (26 mm)
View Details
ASHP and ASUP Amplified Speakers - ASUP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speakers - CI-28434-000-ND - DigiKey
Knowles Electronics, LLC.
View Details
2 suppliers