Visual Sound, Inc. Speaker-Indoor/Outdoor-100W, 6.5in LF Woofer, 1in HF Tweeter, Wht OS100TW

Description
Lowell Manufacturing Company OS-series (high fidelity, indoor-outdoor music): (100W) all-weather speaker assembly has molded plastic housing features fine-mesh aluminum grille and U-style mounting bracket (90° horizontal/vertical rotation). Easy installation features include (4 conductor) Phoenix connections with weather-protective boot, slots to connect to a single gang E.O. box and rear switch for 8 ohm or transformer tap selection. Performance: excellent sound reproduction at 8 ohms or 70V for indoor or outdoor music applications in professional, commercial, educational or residential use. White or black housing. Speaker size: 8
Description
Lowell Manufacturing Company OS-series (high fidelity, indoor-outdoor music): (100W) all-weather speaker assembly has molded plastic housing features fine-mesh aluminum grille and U-style mounting bracket (90° horizontal/vertical rotation). Easy installation features include (4 conductor) Phoenix connections with weather-protective boot, slots to connect to a single gang E.O. box and rear switch for 8 ohm or transformer tap selection. Performance: excellent sound reproduction at 8 ohms or 70V for indoor or outdoor music applications in professional, commercial, educational or residential use. White or black housing. Speaker size: 8

Suppliers

Company
Product
Description
Supplier Links
Speaker-Indoor/Outdoor-100W, 6.5in LF Woofer, 1in HF Tweeter, Wht - OS100TW - Visual Sound, Inc.
Broomall, PA, USA
Speaker-Indoor/Outdoor-100W, 6.5in LF Woofer, 1in HF Tweeter, Wht
OS100TW
Speaker-Indoor/Outdoor-100W, 6.5in LF Woofer, 1in HF Tweeter, Wht OS100TW
Lowell Manufacturing Company OS-series (high fidelity, indoor-outdoor music): (100W) all-weather speaker assembly has molded plastic housing features fine-mesh aluminum grille and U-style mounting bracket (90° horizontal/vertical rotation). Easy installation features include (4 conductor) Phoenix connections with weather-protective boot, slots to connect to a single gang E.O. box and rear switch for 8 ohm or transformer tap selection. Performance: excellent sound reproduction at 8 ohms or 70V for indoor or outdoor music applications in professional, commercial, educational or residential use. White or black housing. Speaker size: 8

Lowell Manufacturing Company

OS-series (high fidelity, indoor-outdoor music): (100W) all-weather speaker assembly has molded plastic housing features fine-mesh aluminum grille and U-style mounting bracket (90° horizontal/vertical rotation). Easy installation features include (4 conductor) Phoenix connections with weather-protective boot, slots to connect to a single gang E.O. box and rear switch for 8 ohm or transformer tap selection. Performance: excellent sound reproduction at 8 ohms or 70V for indoor or outdoor music applications in professional, commercial, educational or residential use. White or black housing. Speaker size: 8

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number OS100TW
Product Name Speaker-Indoor/Outdoor-100W, 6.5in LF Woofer, 1in HF Tweeter, Wht
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276740 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 93 dB
Nominal Power 1 watts
Impedance 6 ohms
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
2 suppliers
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 71 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details
W0v2 15-inch Subwoofer Driver (500 W, 4 Ω) - 15W0v2-4 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 4 ohms
Size 15.00 inch (381 mm)
View Details