Visual Sound, Inc. OR-901-XDI Fully Featured 9" Rack Mountable Camera-Top LCD Field Monitor with HD-SDI / HDMI Cross Conversion & Anaglyph 3D OR-901-XDI

Description
Marshall Electronics, Inc. The OR-901-XDI 9" ORCHID rack mountable / portable field monitor has all the features that customers have asked for including fully automatic HD-SDI to HDMI / HDMI to HD-SDI cross conversion. The OR-9... The OR-901-XDI 9" ORCHID rack mountable / portable field monitor has all the features that customers have asked for including fully automatic HD-SDI to HDMI / HDMI to HD-SDI cross conversion. The OR-901-XDI is 4RU and has 9 user-assignable function keys as well as a rotary menu system. ORCHID monitors include a variety of 3D production tools and anaglyph views. The built-in waveform monitor (which includes adjustable White and Black clip level indicators) can be displayed in three different aspect ratios including Full Screen. The built-in Vectorscope displays in full color and can also be displayed in three different ratios. The Vectorscope has adjustable gain from 1x to 5x. The OR-901-XDI will de-embed and display up to 16 channels of audio and allow the user to monitor any two channels at once through the headphone jack or rear line output jack. Also includes built-in front panel speaker and rear panel stereo input for audio monitoring. The 64-segment tri-color bar graph meters have user-adjustable reference levels. The OR-901-XDI comes standard with auto-sensing 3G-SDI, HDMI, and analog inputs, along with fully automatic cross converted HD-SDI and HDMI outputs. The new G-Marker displays a grid that corresponds to the horizon to help accurately level the camera and monitor. This unit can be used in a rack, on a desktop, in the field, or mounted to a camera.
Description
Marshall Electronics, Inc. The OR-901-XDI 9" ORCHID rack mountable / portable field monitor has all the features that customers have asked for including fully automatic HD-SDI to HDMI / HDMI to HD-SDI cross conversion. The OR-9... The OR-901-XDI 9" ORCHID rack mountable / portable field monitor has all the features that customers have asked for including fully automatic HD-SDI to HDMI / HDMI to HD-SDI cross conversion. The OR-901-XDI is 4RU and has 9 user-assignable function keys as well as a rotary menu system. ORCHID monitors include a variety of 3D production tools and anaglyph views. The built-in waveform monitor (which includes adjustable White and Black clip level indicators) can be displayed in three different aspect ratios including Full Screen. The built-in Vectorscope displays in full color and can also be displayed in three different ratios. The Vectorscope has adjustable gain from 1x to 5x. The OR-901-XDI will de-embed and display up to 16 channels of audio and allow the user to monitor any two channels at once through the headphone jack or rear line output jack. Also includes built-in front panel speaker and rear panel stereo input for audio monitoring. The 64-segment tri-color bar graph meters have user-adjustable reference levels. The OR-901-XDI comes standard with auto-sensing 3G-SDI, HDMI, and analog inputs, along with fully automatic cross converted HD-SDI and HDMI outputs. The new G-Marker displays a grid that corresponds to the horizon to help accurately level the camera and monitor. This unit can be used in a rack, on a desktop, in the field, or mounted to a camera.

Suppliers

Company
Product
Description
Supplier Links
OR-901-XDI Fully Featured 9
Broomall, PA, USA
OR-901-XDI Fully Featured 9" Rack Mountable Camera-Top LCD Field Monitor with HD-SDI / HDMI Cross Conversion & Anaglyph 3D
OR-901-XDI
OR-901-XDI Fully Featured 9" Rack Mountable Camera-Top LCD Field Monitor with HD-SDI / HDMI Cross Conversion & Anaglyph 3D OR-901-XDI
Marshall Electronics, Inc. The OR-901-XDI 9" ORCHID rack mountable / portable field monitor has all the features that customers have asked for including fully automatic HD-SDI to HDMI / HDMI to HD-SDI cross conversion. The OR-9... The OR-901-XDI 9" ORCHID rack mountable / portable field monitor has all the features that customers have asked for including fully automatic HD-SDI to HDMI / HDMI to HD-SDI cross conversion. The OR-901-XDI is 4RU and has 9 user-assignable function keys as well as a rotary menu system. ORCHID monitors include a variety of 3D production tools and anaglyph views. The built-in waveform monitor (which includes adjustable White and Black clip level indicators) can be displayed in three different aspect ratios including Full Screen. The built-in Vectorscope displays in full color and can also be displayed in three different ratios. The Vectorscope has adjustable gain from 1x to 5x. The OR-901-XDI will de-embed and display up to 16 channels of audio and allow the user to monitor any two channels at once through the headphone jack or rear line output jack. Also includes built-in front panel speaker and rear panel stereo input for audio monitoring. The 64-segment tri-color bar graph meters have user-adjustable reference levels. The OR-901-XDI comes standard with auto-sensing 3G-SDI, HDMI, and analog inputs, along with fully automatic cross converted HD-SDI and HDMI outputs. The new G-Marker displays a grid that corresponds to the horizon to help accurately level the camera and monitor. This unit can be used in a rack, on a desktop, in the field, or mounted to a camera.

Marshall Electronics, Inc.

The OR-901-XDI 9" ORCHID rack mountable / portable field monitor has all the features that customers have asked for including fully automatic HD-SDI to HDMI / HDMI to HD-SDI cross conversion. The OR-9...

The OR-901-XDI 9" ORCHID rack mountable / portable field monitor has all the features that customers have asked for including fully automatic HD-SDI to HDMI / HDMI to HD-SDI cross conversion. The OR-901-XDI is 4RU and has 9 user-assignable function keys as well as a rotary menu system. ORCHID monitors include a variety of 3D production tools and anaglyph views. The built-in waveform monitor (which includes adjustable White and Black clip level indicators) can be displayed in three different aspect ratios including Full Screen. The built-in Vectorscope displays in full color and can also be displayed in three different ratios. The Vectorscope has adjustable gain from 1x to 5x. The OR-901-XDI will de-embed and display up to 16 channels of audio and allow the user to monitor any two channels at once through the headphone jack or rear line output jack. Also includes built-in front panel speaker and rear panel stereo input for audio monitoring. The 64-segment tri-color bar graph meters have user-adjustable reference levels. The OR-901-XDI comes standard with auto-sensing 3G-SDI, HDMI, and analog inputs, along with fully automatic cross converted HD-SDI and HDMI outputs. The new G-Marker displays a grid that corresponds to the horizon to help accurately level the camera and monitor. This unit can be used in a rack, on a desktop, in the field, or mounted to a camera.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number OR-901-XDI
Product Name OR-901-XDI Fully Featured 9" Rack Mountable Camera-Top LCD Field Monitor with HD-SDI / HDMI Cross Conversion & Anaglyph 3D
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2543615 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MIPI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details