Visual Sound, Inc. UHF true diversity wireless system OPUS 681 Set

Description
beyerdynamic, Inc. UHF true diversity wireless system, cpl. with NE 600 S and SEM 681, PLL, pilot tone, ACT/SCAN-function, 16 pre-programmed frequencies, incl. softcase, batteries, rack mount brackets, MKV 11 and swichting power supply UHF true diversity wireless system cpl. with NE 600 S and SEM 681, PLL, pilot tone, ACT/SCAN-function, 16 pre-programmed frequencies, incl. softcase, batteries, rack mount brackets, MKV 11 and swichting power supply
Description
beyerdynamic, Inc. UHF true diversity wireless system, cpl. with NE 600 S and SEM 681, PLL, pilot tone, ACT/SCAN-function, 16 pre-programmed frequencies, incl. softcase, batteries, rack mount brackets, MKV 11 and swichting power supply UHF true diversity wireless system cpl. with NE 600 S and SEM 681, PLL, pilot tone, ACT/SCAN-function, 16 pre-programmed frequencies, incl. softcase, batteries, rack mount brackets, MKV 11 and swichting power supply

Suppliers

Company
Product
Description
Supplier Links
UHF true diversity wireless system - OPUS 681 Set - Visual Sound, Inc.
Broomall, PA, USA
UHF true diversity wireless system
OPUS 681 Set
UHF true diversity wireless system OPUS 681 Set
beyerdynamic, Inc. UHF true diversity wireless system, cpl. with NE 600 S and SEM 681, PLL, pilot tone, ACT/SCAN-function, 16 pre-programmed frequencies, incl. softcase, batteries, rack mount brackets, MKV 11 and swichting power supply UHF true diversity wireless system cpl. with NE 600 S and SEM 681, PLL, pilot tone, ACT/SCAN-function, 16 pre-programmed frequencies, incl. softcase, batteries, rack mount brackets, MKV 11 and swichting power supply

beyerdynamic, Inc.

UHF true diversity wireless system, cpl. with NE 600 S and SEM 681, PLL, pilot tone, ACT/SCAN-function, 16 pre-programmed frequencies, incl. softcase, batteries, rack mount brackets, MKV 11 and swichting power supply

  • UHF true diversity wireless system
  • cpl. with NE 600 S and SEM 681, PLL, pilot tone, ACT/SCAN-function,
  • 16 pre-programmed frequencies, incl. softcase, batteries, rack mount brackets, MKV 11 and swichting power supply
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number OPUS 681 Set
Product Name UHF true diversity wireless system
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details