Visual Sound, Inc. Orbit Pendant Speakers OPS1W

Description
Bogen Communications, Inc. Specially designed to provide full range audio in open space environments *Easy to use cable suspension system includes three suspension cables with attached forged eyebolts *140-degree wide-dispersion coaxial driver for broad even coverage *Stable, high definition metal-alloy woofer cone *For 16-ohm, 70V, & 100V systems *Maximum speaker power capacities of 100W, 150W, & 175W at 8 ohms; and 16W, 32W, & 64W watts at 70V (T versions) *Coaxial and 2-way capability *High-precision, high-performance sound
Description
Bogen Communications, Inc. Specially designed to provide full range audio in open space environments *Easy to use cable suspension system includes three suspension cables with attached forged eyebolts *140-degree wide-dispersion coaxial driver for broad even coverage *Stable, high definition metal-alloy woofer cone *For 16-ohm, 70V, & 100V systems *Maximum speaker power capacities of 100W, 150W, & 175W at 8 ohms; and 16W, 32W, & 64W watts at 70V (T versions) *Coaxial and 2-way capability *High-precision, high-performance sound

Suppliers

Company
Product
Description
Supplier Links
Orbit Pendant Speakers - OPS1W - Visual Sound, Inc.
Broomall, PA, USA
Orbit Pendant Speakers
OPS1W
Orbit Pendant Speakers OPS1W
Bogen Communications, Inc. Specially designed to provide full range audio in open space environments *Easy to use cable suspension system includes three suspension cables with attached forged eyebolts *140-degree wide-dispersion coaxial driver for broad even coverage *Stable, high definition metal-alloy woofer cone *For 16-ohm, 70V, & 100V systems *Maximum speaker power capacities of 100W, 150W, & 175W at 8 ohms; and 16W, 32W, & 64W watts at 70V (T versions) *Coaxial and 2-way capability *High-precision, high-performance sound

Bogen Communications, Inc.

Specially designed to provide full range audio in open space environments
*Easy to use cable suspension system includes three suspension cables with attached forged eyebolts
*140-degree wide-dispersion coaxial driver for broad even coverage
*Stable, high definition metal-alloy woofer cone
*For 16-ohm, 70V, & 100V systems
*Maximum speaker power capacities of 100W, 150W, & 175W at 8 ohms; and 16W, 32W, & 64W watts at 70V (T versions)
*Coaxial and 2-way capability
*High-precision, high-performance sound

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number OPS1W
Product Name Orbit Pendant Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526964 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-230-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Dynamic Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
SPL 114 dB
Maximum Power 0.0100 watts
Sensitivity 69 dB
View Details