Visual Sound, Inc. Two-way micro line array module OmniLine

Description
Martin Audio Limited OmniLine® delivers consistent audio coverage with unprecedented accuracy in a wide variety of architectural environments, using only one amplifier channel per array in many applications. By utilising a complement of unique, Martin Audio designed drivers, and mechanical alignment techniques, simple EQ and Limiting is the only processing required. A powerful software application provides extremely accurate intercabinet and array angles, in order to achieve optimum coverage over a predefined area. OmniLine's aesthetically pleasing cabinet is finished in neutral light grey. Each OmniLine array is constructed by connecting together multiple array modules. Up to 32 modules can be connected where both high output and vertical focussing down to low/mid frequencies are required. Smaller numbers of modules (down to 4) can be used for shorter-throw applications, where vertical focussing of these frequencies is less important. Rather than applying DSP to a traditional column, OmniLine's vertical beam-forming is achieved by physically articulating individual array modules to curve the array. The actual array configuration for a specific venue is determined by powerful, patent pending optimisation software which makes intelligent judgements about the 'goodness' of the array's SPL distribution against objective target functions. OmniLine uses a line of five custom-designed dome tweeters, with a spacing of only 21mm between each element. The result is sidelobe-free vertical dispersion from the high frequency section. The 'cones' of the custom-designed LF drivers are sculpted from an ultra-light, stiff material and precisely follow the ideal contour of the HF horn walls (patent pending). This provides constant horizontal directivity from low mid, right up to extreme high frequencies.
Description
Martin Audio Limited OmniLine® delivers consistent audio coverage with unprecedented accuracy in a wide variety of architectural environments, using only one amplifier channel per array in many applications. By utilising a complement of unique, Martin Audio designed drivers, and mechanical alignment techniques, simple EQ and Limiting is the only processing required. A powerful software application provides extremely accurate intercabinet and array angles, in order to achieve optimum coverage over a predefined area. OmniLine's aesthetically pleasing cabinet is finished in neutral light grey. Each OmniLine array is constructed by connecting together multiple array modules. Up to 32 modules can be connected where both high output and vertical focussing down to low/mid frequencies are required. Smaller numbers of modules (down to 4) can be used for shorter-throw applications, where vertical focussing of these frequencies is less important. Rather than applying DSP to a traditional column, OmniLine's vertical beam-forming is achieved by physically articulating individual array modules to curve the array. The actual array configuration for a specific venue is determined by powerful, patent pending optimisation software which makes intelligent judgements about the 'goodness' of the array's SPL distribution against objective target functions. OmniLine uses a line of five custom-designed dome tweeters, with a spacing of only 21mm between each element. The result is sidelobe-free vertical dispersion from the high frequency section. The 'cones' of the custom-designed LF drivers are sculpted from an ultra-light, stiff material and precisely follow the ideal contour of the HF horn walls (patent pending). This provides constant horizontal directivity from low mid, right up to extreme high frequencies.

Suppliers

Company
Product
Description
Supplier Links
Two-way micro line array module - OmniLine - Visual Sound, Inc.
Broomall, PA, USA
Two-way micro line array module
OmniLine
Two-way micro line array module OmniLine
Martin Audio Limited OmniLine® delivers consistent audio coverage with unprecedented accuracy in a wide variety of architectural environments, using only one amplifier channel per array in many applications. By utilising a complement of unique, Martin Audio designed drivers, and mechanical alignment techniques, simple EQ and Limiting is the only processing required. A powerful software application provides extremely accurate intercabinet and array angles, in order to achieve optimum coverage over a predefined area. OmniLine's aesthetically pleasing cabinet is finished in neutral light grey. Each OmniLine array is constructed by connecting together multiple array modules. Up to 32 modules can be connected where both high output and vertical focussing down to low/mid frequencies are required. Smaller numbers of modules (down to 4) can be used for shorter-throw applications, where vertical focussing of these frequencies is less important. Rather than applying DSP to a traditional column, OmniLine's vertical beam-forming is achieved by physically articulating individual array modules to curve the array. The actual array configuration for a specific venue is determined by powerful, patent pending optimisation software which makes intelligent judgements about the 'goodness' of the array's SPL distribution against objective target functions. OmniLine uses a line of five custom-designed dome tweeters, with a spacing of only 21mm between each element. The result is sidelobe-free vertical dispersion from the high frequency section. The 'cones' of the custom-designed LF drivers are sculpted from an ultra-light, stiff material and precisely follow the ideal contour of the HF horn walls (patent pending). This provides constant horizontal directivity from low mid, right up to extreme high frequencies.

Martin Audio Limited

OmniLine® delivers consistent audio coverage with unprecedented accuracy in a wide variety of architectural environments, using only one amplifier channel per array in many applications. By utilising a complement of unique, Martin Audio designed drivers, and mechanical alignment techniques, simple EQ and Limiting is the only processing required. A powerful software application provides extremely accurate intercabinet and array angles, in order to achieve optimum coverage over a predefined area. OmniLine's aesthetically pleasing cabinet is finished in neutral light grey.
Each OmniLine array is constructed by connecting together multiple array modules. Up to 32 modules can be connected where both high output and vertical focussing down to low/mid frequencies are required. Smaller numbers of modules (down to 4) can be used for shorter-throw applications, where vertical focussing of these frequencies is less important.
Rather than applying DSP to a traditional column, OmniLine's vertical beam-forming is achieved by physically articulating individual array modules to curve the array. The actual array configuration for a specific venue is determined by powerful, patent pending optimisation software which makes intelligent judgements about the 'goodness' of the array's SPL distribution against objective target functions.
OmniLine uses a line of five custom-designed dome tweeters, with a spacing of only 21mm between each element. The result is sidelobe-free vertical dispersion from the high frequency section.
The 'cones' of the custom-designed LF drivers are sculpted from an ultra-light, stiff material and precisely follow the ideal contour of the HF horn walls (patent pending). This provides constant horizontal directivity from low mid, right up to extreme high frequencies.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number OmniLine
Product Name Two-way micro line array module
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7243112P - RS Components, Ltd.
Specs
SPL 98 dB
Nominal Power 1 watts
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Size 12.40 inch (315 mm)
Weight 2500.00 g (88.20 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details