Visual Sound, Inc. 55" 1080p HD Touch Screen LCD Monitor Desktop/Wall Mount O5580S

Description
CyberTouch O5580 is professional-grade 55" integrated 1080p HD touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 55" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The O5580 is also available with Mac mini attached.
Description
CyberTouch O5580 is professional-grade 55" integrated 1080p HD touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 55" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The O5580 is also available with Mac mini attached.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
55" 1080p HD Touch Screen LCD Monitor Desktop/Wall Mount
O5580S
55" 1080p HD Touch Screen LCD Monitor Desktop/Wall Mount O5580S
CyberTouch O5580 is professional-grade 55" integrated 1080p HD touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 55" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The O5580 is also available with Mac mini attached.

CyberTouch

O5580 is professional-grade 55" integrated 1080p HD touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 55" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The O5580 is also available with Mac mini attached.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number O5580S
Product Name 55" 1080p HD Touch Screen LCD Monitor Desktop/Wall Mount
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 800x600; 800 x 600pixels
Screen Diagonal 12.1 inch (307 mm)
View Details
Web Panel - 762-4102 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-12.1AW-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 6.93 inch (176 mm)
View Details
3 suppliers