Visual Sound, Inc. 32.0" Touch Screen LCD Monitor Desktop/Wall Mount with Mac mini or PC mini computer O3280U- Mac

Description
CyberTouch CyberTouch CyberTouchAV touchscreen monitor O3280U-MAC is a professional-grade 32.0" integrated touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 32.0" diagonal color TFT LCD display and a resistive touch screen as the input device. Touch screen communication to CPU is USB compatible with either a Mac mini or mini PC attached.
Description
CyberTouch CyberTouch CyberTouchAV touchscreen monitor O3280U-MAC is a professional-grade 32.0" integrated touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 32.0" diagonal color TFT LCD display and a resistive touch screen as the input device. Touch screen communication to CPU is USB compatible with either a Mac mini or mini PC attached.

Suppliers

Company
Product
Description
Supplier Links
32.0
Broomall, PA, USA
32.0" Touch Screen LCD Monitor Desktop/Wall Mount with Mac mini or PC mini computer
O3280U- Mac
32.0" Touch Screen LCD Monitor Desktop/Wall Mount with Mac mini or PC mini computer O3280U- Mac
CyberTouch CyberTouch CyberTouchAV touchscreen monitor O3280U-MAC is a professional-grade 32.0" integrated touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 32.0" diagonal color TFT LCD display and a resistive touch screen as the input device. Touch screen communication to CPU is USB compatible with either a Mac mini or mini PC attached.

CyberTouch CyberTouch CyberTouchAV touchscreen monitor

O3280U-MAC is a professional-grade 32.0" integrated touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 32.0" diagonal color TFT LCD display and a resistive touch screen as the input device. Touch screen communication to CPU is USB compatible with either a Mac mini or mini PC attached.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number O3280U- Mac
Product Name 32.0" Touch Screen LCD Monitor Desktop/Wall Mount with Mac mini or PC mini computer
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 800 x 480pixels
Screen Diagonal 7 inch (178 mm)
View Details
Control Panel - 762-5303/8000-002 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Capacitive
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-6.5AS-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 4.57 inch (116 mm)
View Details
4 suppliers
12
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details