Visual Sound, Inc. 24" Wide Screen LCD Touch Monitor with Serial Connection- Desktop/Wall-Mount O2480S

Description
CyberTouch CyberTouch CyberTouchAV TouchScreen Monitor O2480S is a professional - grade 24.0" integrated touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 24.0" diagonal color TFT LCD display and a resistive touch screen as the input device. Touch screen communication to CPU is RS232.
Description
CyberTouch CyberTouch CyberTouchAV TouchScreen Monitor O2480S is a professional - grade 24.0" integrated touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 24.0" diagonal color TFT LCD display and a resistive touch screen as the input device. Touch screen communication to CPU is RS232.

Suppliers

Company
Product
Description
Supplier Links
24
Broomall, PA, USA
24" Wide Screen LCD Touch Monitor with Serial Connection- Desktop/Wall-Mount
O2480S
24" Wide Screen LCD Touch Monitor with Serial Connection- Desktop/Wall-Mount O2480S
CyberTouch CyberTouch CyberTouchAV TouchScreen Monitor O2480S is a professional - grade 24.0" integrated touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 24.0" diagonal color TFT LCD display and a resistive touch screen as the input device. Touch screen communication to CPU is RS232.

CyberTouch CyberTouch CyberTouchAV TouchScreen Monitor

O2480S is a professional - grade 24.0" integrated touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 24.0" diagonal color TFT LCD display and a resistive touch screen as the input device. Touch screen communication to CPU is RS232.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number O2480S
Product Name 24" Wide Screen LCD Touch Monitor with Serial Connection- Desktop/Wall-Mount
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

Web Panel - 762-4102 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-19AN-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 12.63 inch (321 mm)
View Details
3 suppliers
Advantech 19.0 inch Resistive Touch Panel Module - TPM190R1FH00 - Advantech
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 640x480; 640 x 480pixels
Screen Diagonal 10.4 inch (264 mm)
View Details