Visual Sound, Inc. 19.0" Touch Screen LCD Monitor Desktop/Wall Mount with Mac mini or PC mini computer O1980U- Mac

Description
CyberTouch CyberTouch CyberTouchAV touchscreen monitor touch screen O1980U-MAC is a professional-grade 19.0" integrated touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 19.0" diagonal color TFT LCD as display and a resistive touch screen as the input device. Touch screen communication to CPU is USB compatible with either a Mac mini or mini PC attached.
Description
CyberTouch CyberTouch CyberTouchAV touchscreen monitor touch screen O1980U-MAC is a professional-grade 19.0" integrated touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 19.0" diagonal color TFT LCD as display and a resistive touch screen as the input device. Touch screen communication to CPU is USB compatible with either a Mac mini or mini PC attached.

Suppliers

Company
Product
Description
Supplier Links
19.0
Broomall, PA, USA
19.0" Touch Screen LCD Monitor Desktop/Wall Mount with Mac mini or PC mini computer
O1980U- Mac
19.0" Touch Screen LCD Monitor Desktop/Wall Mount with Mac mini or PC mini computer O1980U- Mac
CyberTouch CyberTouch CyberTouchAV touchscreen monitor touch screen O1980U-MAC is a professional-grade 19.0" integrated touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 19.0" diagonal color TFT LCD as display and a resistive touch screen as the input device. Touch screen communication to CPU is USB compatible with either a Mac mini or mini PC attached.

CyberTouch CyberTouch CyberTouchAV touchscreen monitor touch screen

O1980U-MAC is a professional-grade 19.0" integrated touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 19.0" diagonal color TFT LCD as display and a resistive touch screen as the input device. Touch screen communication to CPU is USB compatible with either a Mac mini or mini PC attached.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number O1980U- Mac
Product Name 19.0" Touch Screen LCD Monitor Desktop/Wall Mount with Mac mini or PC mini computer
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

Control Panel - 762-4301/8000-002 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
View Details
Four-Wire Analog Resistive Touch Screen - TP02190A-4K - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 12.64 inch (321 mm)
View Details
3 suppliers
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 480 x 272pixels
Screen Diagonal 4.3 inch (109 mm)
View Details