Visual Sound, Inc. 8-Port Fibre Channel Fabric Switch NXFS822

Description
Leitch Technology Corp. The NXFS822 is a 1Gb or 2Gb switch in a single product for the high-performance NEXIO series of shared Storage Area Network (SAN) servers. The NXFS822 establishes a new standard in low-cost broadcast servers for bandwidth/channel capacity, reliability and flexibility. Offering a flexible and scalable infrastructure, the NXFS822 is ideal for those with low to high-bandwidth requirements, fiber optic signal resiliency, small footprint size, high channel data rates and large drive counts for increased online storage as part of the NEXIO shared SAN. 8 port/2Gbps Fabric switch Single power supply 2Gb/s throughput (full duplex) on all 8 ports Two NXFS822 units fit in only 1RU form factor Out-of-band SNMP remote diagnostics and management for mission-critical environments Auto-sensing, self-configuring ports Industry's lowest latency for maximum broadcast performance SFP (Small Form Pluggable) connectivity on all 8 ports
Description
Leitch Technology Corp. The NXFS822 is a 1Gb or 2Gb switch in a single product for the high-performance NEXIO series of shared Storage Area Network (SAN) servers. The NXFS822 establishes a new standard in low-cost broadcast servers for bandwidth/channel capacity, reliability and flexibility. Offering a flexible and scalable infrastructure, the NXFS822 is ideal for those with low to high-bandwidth requirements, fiber optic signal resiliency, small footprint size, high channel data rates and large drive counts for increased online storage as part of the NEXIO shared SAN. 8 port/2Gbps Fabric switch Single power supply 2Gb/s throughput (full duplex) on all 8 ports Two NXFS822 units fit in only 1RU form factor Out-of-band SNMP remote diagnostics and management for mission-critical environments Auto-sensing, self-configuring ports Industry's lowest latency for maximum broadcast performance SFP (Small Form Pluggable) connectivity on all 8 ports

Suppliers

Company
Product
Description
Supplier Links
8-Port Fibre Channel Fabric Switch - NXFS822 - Visual Sound, Inc.
Broomall, PA, USA
8-Port Fibre Channel Fabric Switch
NXFS822
8-Port Fibre Channel Fabric Switch NXFS822
Leitch Technology Corp. The NXFS822 is a 1Gb or 2Gb switch in a single product for the high-performance NEXIO series of shared Storage Area Network (SAN) servers. The NXFS822 establishes a new standard in low-cost broadcast servers for bandwidth/channel capacity, reliability and flexibility. Offering a flexible and scalable infrastructure, the NXFS822 is ideal for those with low to high-bandwidth requirements, fiber optic signal resiliency, small footprint size, high channel data rates and large drive counts for increased online storage as part of the NEXIO shared SAN. 8 port/2Gbps Fabric switch Single power supply 2Gb/s throughput (full duplex) on all 8 ports Two NXFS822 units fit in only 1RU form factor Out-of-band SNMP remote diagnostics and management for mission-critical environments Auto-sensing, self-configuring ports Industry's lowest latency for maximum broadcast performance SFP (Small Form Pluggable) connectivity on all 8 ports

Leitch Technology Corp.

The NXFS822 is a 1Gb or 2Gb switch in a single product for the high-performance NEXIO series of shared Storage Area Network (SAN) servers. The NXFS822 establishes a new standard in low-cost broadcast servers for bandwidth/channel capacity, reliability and flexibility. Offering a flexible and scalable infrastructure, the NXFS822 is ideal for those with low to high-bandwidth requirements, fiber optic signal resiliency, small footprint size, high channel data rates and large drive counts for increased online storage as part of the NEXIO shared SAN.

  • 8 port/2Gbps Fabric switch
  • Single power supply
  • 2Gb/s throughput (full duplex) on all 8 ports
  • Two NXFS822 units fit in only 1RU form factor
  • Out-of-band SNMP remote diagnostics and management for mission-critical environments
  • Auto-sensing, self-configuring ports
  • Industry's lowest latency for maximum broadcast performance
  • SFP (Small Form Pluggable) connectivity on all 8 ports
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Hard Drives
Product Number NXFS822
Product Name 8-Port Fibre Channel Fabric Switch
Device Type Hard Drive
Unlock Full Specs
to access all available technical data