Leitch Technology Corp.
The NXFS1622 is a 1Gb or 2Gb switch in a single product for the high-performance NEXIO Series Storage Area Network (SAN) servers. The NXFS1622 establishes a new standard in broadcast video servers for bandwidth/channel capacity, reliability and flexibility. Offering a flexible, highly future-proof infrastructure, the NXFS1622 is ideal for those with low to high-bandwidth requirements, who also want future protection, fiber optic signal resiliency, small footprint size, high channel data rates and large drive counts for increased online storage.
2Gb/s throughput (full duplex) on all 16 ports
1RU form factor - ideal for space-constrained applications
Out-of-band SNMP remote diagnostics and management for broadcasting's mission-critical environment
Auto-sensing, self-configuring ports
Standard dual redundant power supplies
Industry's lowest latency for maximum broadcast performance
SFP (Small Form Pluggable) connectivity on all 16 ports
Leitch Technology Corp.
The NXFS1622 is a 1Gb or 2Gb switch in a single product for the high-performance NEXIO Series Storage Area Network (SAN) servers. The NXFS1622 establishes a new standard in broadcast video servers for bandwidth/channel capacity, reliability and flexibility. Offering a flexible, highly future-proof infrastructure, the NXFS1622 is ideal for those with low to high-bandwidth requirements, who also want future protection, fiber optic signal resiliency, small footprint size, high channel data rates and large drive counts for increased online storage.
- 2Gb/s throughput (full duplex) on all 16 ports
- 1RU form factor - ideal for space-constrained applications
- Out-of-band SNMP remote diagnostics and management for broadcasting's mission-critical environment
- Auto-sensing, self-configuring ports
- Standard dual redundant power supplies
- Industry's lowest latency for maximum broadcast performance
- SFP (Small Form Pluggable) connectivity on all 16 ports