Leitch Technology Corp.
NX4000TXS transmission server is the key component of the NEXIO server system which provides the real-time I/O and network interface, and attaches and controls the NEXIO Shared SAN(Storage Area Network) components.
NX4000TXS transmission server is the key component of the NEXIO server system which provides the real-time I/O and network interface, and attaches and controls the NEXIO Shared SAN (Storage Area Network) components. Leitch's modular and scalable server system enables systems to be built in small incremental steps, making it easy to add channels, bandwidth and storage in a manageable and economic fashion. Each transmission server supports up to four channels of I/O, comes standard with a gigabit Ethernet port with FTP server and provides access to the shared storage using 2Gbps Fibre Channel. Additional transmission server platforms can be attached to the shared storage system to build systems with up to 100 I/O channels and 25 network connections.
Supports multiple formats: DV/MPEG, SD and HD content on a single file system
Supports SDI, DVB/ASI, and AES interfaces
Easy integration with IP networks using gigabit Ethernet for content transfer
MXF-compatible
Scales to 100 I/O channels with shared access to content
Supports up to 14Terabytes of storage
Dual hot-swappable power supplies
Works with a wide range of automation, archiving, and media management applications
Leitch Technology Corp.
NX4000TXS transmission server is the key component of the NEXIO server system which provides the real-time I/O and network interface, and attaches and controls the NEXIO Shared SAN(Storage Area Network) components.
NX4000TXS transmission server is the key component of the NEXIO server system which provides the real-time I/O and network interface, and attaches and controls the NEXIO Shared SAN (Storage Area Network) components. Leitch's modular and scalable server system enables systems to be built in small incremental steps, making it easy to add channels, bandwidth and storage in a manageable and economic fashion. Each transmission server supports up to four channels of I/O, comes standard with a gigabit Ethernet port with FTP server and provides access to the shared storage using 2Gbps Fibre Channel. Additional transmission server platforms can be attached to the shared storage system to build systems with up to 100 I/O channels and 25 network connections.
- Supports multiple formats: DV/MPEG, SD and HD content on a single file system
- Supports SDI, DVB/ASI, and AES interfaces
- Easy integration with IP networks using gigabit Ethernet for content transfer
- MXF-compatible
- Scales to 100 I/O channels with shared access to content
- Supports up to 14Terabytes of storage
- Dual hot-swappable power supplies
- Works with a wide range of automation, archiving, and media management applications