Visual Sound, Inc. Self-powered Dual 12" Subwoofer NTS22

Description
EAW - Eastern Acoustic Works, Inc. The NTS22 subwoofer is a companion for full-range NT Series loudspeakers, extending low frequency response and output capabilities. A fixed low-pass filter provides an optimized, acoustic crossover between the full-range and subwoofer. The "clam shell" arrangement of the NTS22's two drivers provides tighter coupling to increase output and maximize LF "punch." The push-pull configuration means each cone "loads" the other in the opposite direction to smooth out any mechanical asymmetries in piston action. The result is significantly reduced distortion. Self-powered, dual 12 inch subwoofer Configured for use with the NT Series full-range loudspeakers "Push-Pull" driver configuration reduces distortion Rugged, Baltic birch plywood enclosure Extremely high output-to-weight ratio
Description
EAW - Eastern Acoustic Works, Inc. The NTS22 subwoofer is a companion for full-range NT Series loudspeakers, extending low frequency response and output capabilities. A fixed low-pass filter provides an optimized, acoustic crossover between the full-range and subwoofer. The "clam shell" arrangement of the NTS22's two drivers provides tighter coupling to increase output and maximize LF "punch." The push-pull configuration means each cone "loads" the other in the opposite direction to smooth out any mechanical asymmetries in piston action. The result is significantly reduced distortion. Self-powered, dual 12 inch subwoofer Configured for use with the NT Series full-range loudspeakers "Push-Pull" driver configuration reduces distortion Rugged, Baltic birch plywood enclosure Extremely high output-to-weight ratio

Suppliers

Company
Product
Description
Supplier Links
Self-powered Dual 12
Broomall, PA, USA
Self-powered Dual 12" Subwoofer
NTS22
Self-powered Dual 12" Subwoofer NTS22
EAW - Eastern Acoustic Works, Inc. The NTS22 subwoofer is a companion for full-range NT Series loudspeakers, extending low frequency response and output capabilities. A fixed low-pass filter provides an optimized, acoustic crossover between the full-range and subwoofer. The "clam shell" arrangement of the NTS22's two drivers provides tighter coupling to increase output and maximize LF "punch." The push-pull configuration means each cone "loads" the other in the opposite direction to smooth out any mechanical asymmetries in piston action. The result is significantly reduced distortion. Self-powered, dual 12 inch subwoofer Configured for use with the NT Series full-range loudspeakers "Push-Pull" driver configuration reduces distortion Rugged, Baltic birch plywood enclosure Extremely high output-to-weight ratio

EAW - Eastern Acoustic Works, Inc.

The NTS22 subwoofer is a companion for full-range NT Series loudspeakers, extending low frequency response and output capabilities. A fixed low-pass filter provides an optimized, acoustic crossover between the full-range and subwoofer. The "clam shell" arrangement of the NTS22's two drivers provides tighter coupling to increase output and maximize LF "punch." The push-pull configuration means each cone "loads" the other in the opposite direction to smooth out any mechanical asymmetries in piston action. The result is significantly reduced distortion.

  • Self-powered, dual 12 inch
  • subwoofer
  • Configured for use with the NT Series full-range loudspeakers
  • "Push-Pull" driver configuration reduces distortion
  • Rugged, Baltic birch plywood enclosure
  • Extremely high output-to-weight ratio
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number NTS22
Product Name Self-powered Dual 12" Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7191960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.40 inch (61 mm)
View Details
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 342 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details