Visual Sound, Inc. Non Stock ATA-300 Style Shipping Case NSATA-G

Description
JELCO, Inc. When you need to safely transport your sensitive electronic equipment by truck or check it as airline luggage, choose JELCO's NSATA-G. JELCO understands that every piece of A/V Equipment is different which is why every ATA Case is fully lined with industrial grade foam specifically designed to protect your particular equipment model. A generous-size accessory compartment holds the cords, cables, and remote control, as well as other needed items. Don't leave the safety of your investment to your transportation handler. JELCO ATA cases are built to ATA category 300 specifications to provide years of service. High impact ABS plastic over ¼" wood frame with steel corners, aluminum trim. Safe to check or ship via common carrier. Custom-built at the time you place your order to specifically fit your projector model. Comes standard with tilt wheels, single stage ext. handle and combination lock.
Description
JELCO, Inc. When you need to safely transport your sensitive electronic equipment by truck or check it as airline luggage, choose JELCO's NSATA-G. JELCO understands that every piece of A/V Equipment is different which is why every ATA Case is fully lined with industrial grade foam specifically designed to protect your particular equipment model. A generous-size accessory compartment holds the cords, cables, and remote control, as well as other needed items. Don't leave the safety of your investment to your transportation handler. JELCO ATA cases are built to ATA category 300 specifications to provide years of service. High impact ABS plastic over ¼" wood frame with steel corners, aluminum trim. Safe to check or ship via common carrier. Custom-built at the time you place your order to specifically fit your projector model. Comes standard with tilt wheels, single stage ext. handle and combination lock.

Suppliers

Company
Product
Description
Supplier Links
Non Stock ATA-300 Style Shipping Case - NSATA-G - Visual Sound, Inc.
Broomall, PA, USA
Non Stock ATA-300 Style Shipping Case
NSATA-G
Non Stock ATA-300 Style Shipping Case NSATA-G
JELCO, Inc. When you need to safely transport your sensitive electronic equipment by truck or check it as airline luggage, choose JELCO's NSATA-G. JELCO understands that every piece of A/V Equipment is different which is why every ATA Case is fully lined with industrial grade foam specifically designed to protect your particular equipment model. A generous-size accessory compartment holds the cords, cables, and remote control, as well as other needed items. Don't leave the safety of your investment to your transportation handler. JELCO ATA cases are built to ATA category 300 specifications to provide years of service. High impact ABS plastic over ¼" wood frame with steel corners, aluminum trim. Safe to check or ship via common carrier. Custom-built at the time you place your order to specifically fit your projector model. Comes standard with tilt wheels, single stage ext. handle and combination lock.

JELCO, Inc.

When you need to safely transport your sensitive electronic equipment by truck or check it as airline luggage, choose JELCO's NSATA-G.
JELCO understands that every piece of A/V Equipment is different which is why every ATA Case is fully lined with industrial grade foam specifically designed to protect your particular equipment model. A generous-size accessory compartment holds the cords, cables, and remote control, as well as other needed items.
Don't leave the safety of your investment to your transportation handler. JELCO ATA cases are built to ATA category 300 specifications to provide years of service.

  • High impact ABS plastic over ¼" wood frame with steel corners, aluminum trim.
  • Safe to check or ship via common carrier.
  • Custom-built at the time you place your order to specifically fit your projector model.
  • Comes standard with tilt wheels, single stage ext. handle and combination lock.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number NSATA-G
Product Name Non Stock ATA-300 Style Shipping Case
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details