NEC Display Solutions
Add flexibility to your customers' integration projects with the high-performance NEC NP905 projector, a model that features wired and wireless network capabilities. The NP905, which delivers remarkably bright, high-contrast images, features XGA (1024 x 768) native resolution, easy-to-use networking technologies and up to 3500 hours of lamp life (in ECO Mode). With its multitude of advanced features, this model is ideal for corporate boardrooms, training facilities and education settings. *Integrated high-speed networking *HQV technology for superior home theater video processing *Windows Network Projector function *Geometric Correction Tool *Remote Desktop connection *Integrated RJ45 connection *Advanced color management
3D Reform allows you to square the image by adjusting horizontally, vertically or diagonally when the projector cannot be placed parallel or perpendicular to the screen
Advanced AccuBlend ensures detailed images when non-native resolution sources are connected to the projector
Built-in wall color correction presets provide for adaptive color tone correction to display properly on non-white surfaces
AutoSense automatically syncs with any computer signal and features one-touch image optimization
Security bar and Kensington lock slot enables security cable to be attached to the projector
64-step image magnification with location control
Sleep timer can be set to automatically turn off the projector
Computer-free presentations via USB drive inserted directly into the projector allows you to change images using the wireless remote control provided
Built-in HTTP page for control and monitoring over a LAN network.
Built-in closed captioning enables decoding and display of text information from a video
Addressable remote control enables independent control of multiple projectors
NEC Display Solutions
Add flexibility to your customers' integration projects with the high-performance NEC NP905 projector, a model that features wired and wireless network capabilities. The NP905, which delivers remarkably bright, high-contrast images, features XGA (1024 x 768) native resolution, easy-to-use networking technologies and up to 3500 hours of lamp life (in ECO Mode). With its multitude of advanced features, this model is ideal for corporate boardrooms, training facilities and education settings.
*Integrated high-speed networking
*HQV technology for superior home theater video processing
*Windows Network Projector function
*Geometric Correction Tool
*Remote Desktop connection
*Integrated RJ45 connection
*Advanced color management
- 3D Reform allows you to square the image by adjusting horizontally, vertically or diagonally when the projector cannot be placed parallel or perpendicular to the screen
- Advanced AccuBlend ensures detailed images when non-native resolution sources are connected to the projector
- Built-in wall color correction presets provide for adaptive color tone correction to display properly on non-white surfaces
- AutoSense automatically syncs with any computer signal and features one-touch image optimization
- Security bar and Kensington lock slot enables security cable to be attached to the projector
- 64-step image magnification with location control
- Sleep timer can be set to automatically turn off the projector
- Computer-free presentations via USB drive inserted directly into the projector allows you to change images using the wireless remote control provided
- Built-in HTTP page for control and monitoring over a LAN network.
- Built-in closed captioning enables decoding and display of text information from a video
- Addressable remote control enables independent control of multiple projectors