NEC Display Solutions
Deliver presentations in bright, high-contrast brilliance with the NEC NP62 projector. Touting unrivaled performance, the NP62 displays amazing images from the latest DLP® engine, is compact, lightweight and easy to use with the latest automatic features, making it ideal for the professional presenter on the road.
Bluetooth USB adapter allows for reception of wireless images from a PC/PDA or mobile phone
Automatic keystone, automatic focus and automatic power ON via RGB input or AC
BrilliantColorTM, including a 6-segment color wheel, provides accurate color reproduction
Quick startup/cooling/shut
down minimizes projector setup and teardown in between meetings
Built-in audio via the stereo mini connector brings presentations to life
Lamp life extended up to 40% with ECO ModeTM (up to 3500 hours)
Quiet operation at <32dB in ECO Mode
NEC Display Solutions
Deliver presentations in bright, high-contrast brilliance with the NEC NP62 projector. Touting unrivaled performance, the NP62 displays amazing images from the latest DLP® engine, is compact, lightweight and easy to use with the latest automatic features, making it ideal for the professional presenter on the road.
- Bluetooth USB adapter allows for reception of wireless images from a PC/PDA or mobile phone
- Automatic keystone, automatic focus and automatic power ON via RGB input or AC
- BrilliantColorTM, including a 6-segment color wheel, provides accurate color reproduction
- Quick startup/cooling/shutdown minimizes projector setup and teardown in between meetings
- Built-in audio via the stereo mini connector brings presentations to life
- Lamp life extended up to 40% with ECO ModeTM (up to 3500 hours)
- Quiet operation at <32dB in ECO Mode