NEC Display Solutions
Engage your audience during presentations without breaking your budget with the NEC NP610, a value-driven installation projector ideal for higher education and corporate environments. This model delivers remarkably bright images and features easy-to-use networking technologies, high contrast and up to 5000 hours of lamp life (in ECO ModeTM). Whether in the classroom or boardroom, the NP600's multitude of advanced technologies allows you to connect with your audience using bright, colorful images and crisp text.
3500 lumens brightness
Built-in closed captioning enables decoding and display of text information from a video
Virtual Remote (DDC/CI) over the VGA cable to control the projector directly from a computer without the need for additional control cables
Variable audio-out allows the remote control to adjust the volume of self-powered external speakers connected to the projector
Extended lamp life with ECO ModeTM technology increases lamp life of up to 5000 hours, while lowering power consumption
Comprehensive input panel includes DVI-I with HDCP, 15-pin, RCA and S-Video
Integrated RJ45 connection for quick connection to the LAN
Dual computer inputs, including DVI-I, ensure quick switching between presentations
Automatic keystone correction technology instantly projects a square image even when the projector is set up at a steep offset angle to the screen
Carbon savings meter calculates the positive effects of operating the projector in ECO Mode
NEC Display Solutions
Engage your audience during presentations without breaking your budget with the NEC NP610, a value-driven installation projector ideal for higher education and corporate environments. This model delivers remarkably bright images and features easy-to-use networking technologies, high contrast and up to 5000 hours of lamp life (in ECO ModeTM). Whether in the classroom or boardroom, the NP600's multitude of advanced technologies allows you to connect with your audience using bright, colorful images and crisp text.
- 3500 lumens brightness
- Built-in closed captioning enables decoding and display of text information from a video
- Virtual Remote (DDC/CI) over the VGA cable to control the projector directly from a computer without the need for additional control cables
- Variable audio-out allows the remote control to adjust the volume of self-powered external speakers connected to the projector
- Extended lamp life with ECO ModeTM technology increases lamp life of up to 5000 hours, while lowering power consumption
- Comprehensive input panel includes DVI-I with HDCP, 15-pin, RCA and S-Video
- Integrated RJ45 connection for quick connection to the LAN
- Dual computer inputs, including DVI-I, ensure quick switching between presentations
- Automatic keystone correction technology instantly projects a square image even when the projector is set up at a steep offset angle to the screen
- Carbon savings meter calculates the positive effects of operating the projector in ECO Mode