NEC Display Solutions
Get the most out of your presentations with the NEC NP61, a mobile projector that touts unrivaled performance. This model's bright, high-contrast brilliance and amazing images will captivate your audience, while its compact, lightweight design and the latest automatic features will make on-the-go presentations a snap when you're on the road.
Automatic keystone, automatic focus and automatic power ON via RGB input or AC
BrilliantColorTM, including a 6-segment color wheel, provides accurate color reproduction
Automatic focus and square shot technology provide optimum image quality
Built-in audio via the stereo mini connector brings presentations to life
Lamp life extended up to 40% with ECO Mode (up to 3500 hours)
Quiet operation at < 32dB in ECO Mode
NEC Display Solutions
Get the most out of your presentations with the NEC NP61, a mobile projector that touts unrivaled performance. This model's bright, high-contrast brilliance and amazing images will captivate your audience, while its compact, lightweight design and the latest automatic features will make on-the-go presentations a snap when you're on the road.
- Automatic keystone, automatic focus and automatic power ON via RGB input or AC
- BrilliantColorTM, including a 6-segment color wheel, provides accurate color reproduction
- Automatic focus and square shot technology provide optimum image quality
- Built-in audio via the stereo mini connector brings presentations to life
- Lamp life extended up to 40% with ECO Mode (up to 3500 hours)
- Quiet operation at < 32dB in ECO Mode