NEC Display Solutions
Full-featured yet affordable, the NP500WS widescreen portable projector delivers an ideal short throw distance solution for education, corporate and small-to-medium-size
d business applications. Bright enough for use in large rooms, this model can be connected to the network for remote monitoring and control. Standout features include a short throw distance, closed captioning for hearing impaired, quick start/shutdown, automatic vertical keystone correction, monitor out, virtual remote control and built-in wall color correction.
Short throw lens eliminates shadows on the screen along with projected light in the presenter's eyes created by traditional front projection systems
Extended lamp life with ECO ModeTM technology increases lamp life of up to 4000 hours, while lowering power consumption
Virtual Remote allows a teacher/professor to control the projector from the computer desktop without using the physical remote control
Remote monitoring and control of projector over network saves IT employee time and reduces costs related to projector operation
Built-in closed captioning enables decoding and display of text information from a video
Built-in 7W speaker provides capable audio monitoring
Comprehensive input/output panel
NEC Display Solutions
Full-featured yet affordable, the NP500WS widescreen portable projector delivers an ideal short throw distance solution for education, corporate and small-to-medium-sized business applications. Bright enough for use in large rooms, this model can be connected to the network for remote monitoring and control. Standout features include a short throw distance, closed captioning for hearing impaired, quick start/shutdown, automatic vertical keystone correction, monitor out, virtual remote control and built-in wall color correction.
- Short throw lens eliminates shadows on the screen along with projected light in the presenter's eyes created by traditional front projection systems
- Extended lamp life with ECO ModeTM technology increases lamp life of up to 4000 hours, while lowering power consumption
- Virtual Remote allows a teacher/professor to control the projector from the computer desktop without using the physical remote control
- Remote monitoring and control of projector over network saves IT employee time and reduces costs related to projector operation
- Built-in closed captioning enables decoding and display of text information from a video
- Built-in 7W speaker provides capable audio monitoring
- Comprehensive input/output panel