NEC Display Solutions
Go wide with your presentations without breaking your budget with the NEC NP500W, a value-driven portable projector ideal for small-to-medium-size
d business environments. This widescreen model deliver...
Go wide with your presentations without breaking your budget with the NEC NP500W, a value-driven portable projector ideal for small-to-medium-size
d business environments. This widescreen model delivers remarkably bright images and features easy-to-use networking technologies, high contrast and up to 4000 hours of lamp life (in ECO ModeTM ). The NP500W's multitude of advanced technologies allows you to start up in seconds, connect with your audience and shut down with ease.
3000 ANSI lumens
Built-in closed captioning enables decoding and display of text information from a video
Virtual Remote (DDC/CI) over the VGA cable to control the projector directly from a computer without the need for additional control cables
Integrated RJ45 connection for quick connection to the LAN
Extended lamp life with ECO ModeTM technology increases lamp life of up to 4000 hours, while lowering power consumption
Dual computer inputs, including DVI-I, ensure quick switching between presentations
Automatic keystone correction technology instantly projects a square image even when the projector is set up at a steep offset angle to the screen
NEC Display Solutions
Go wide with your presentations without breaking your budget with the NEC NP500W, a value-driven portable projector ideal for small-to-medium-sized business environments. This widescreen model deliver...
Go wide with your presentations without breaking your budget with the NEC NP500W, a value-driven portable projector ideal for small-to-medium-sized business environments. This widescreen model delivers remarkably bright images and features easy-to-use networking technologies, high contrast and up to 4000 hours of lamp life (in ECO ModeTM ). The NP500W's multitude of advanced technologies allows you to start up in seconds, connect with your audience and shut down with ease.
- 3000 ANSI lumens
- Built-in closed captioning enables decoding and display of text information from a video
- Virtual Remote (DDC/CI) over the VGA cable to control the projector directly from a computer without the need for additional control cables
- Integrated RJ45 connection for quick connection to the LAN
- Extended lamp life with ECO ModeTM technology increases lamp life of up to 4000 hours, while lowering power consumption
- Dual computer inputs, including DVI-I, ensure quick switching between presentations
- Automatic keystone correction technology instantly projects a square image even when the projector is set up at a steep offset angle to the screen