NEC Display Solutions
Tackle today's and tomorrow's most demanding integration projects with the NEC NP4100W projector. Designed with the future in mind, this model supports emerging widescreen resolutions used in more of today's computers along with the ever-increasing demands for HD signals. Featuring brightness up to 5500 lumens, it is ideal for larger-sized screens and rooms with minimal lighting control such as auditoriums, and training and network centers.
Tilt-free installation allows the projector to be rotated freely in order to point up or down
Designed to be utilized in 24x7 applications
Vertical and horizontal lens shift allows for flexible placement
Dual- or single-lamp operation helps extend lamp life
Complete line of five bayonet-style lenses for quick and easy lens exchange
ECO ModeTM extends lamp life by up to 25%
BrilliantColorTM technology for optimum brightness and color performance
NEC Display Solutions
Tackle today's and tomorrow's most demanding integration projects with the NEC NP4100W projector. Designed with the future in mind, this model supports emerging widescreen resolutions used in more of today's computers along with the ever-increasing demands for HD signals. Featuring brightness up to 5500 lumens, it is ideal for larger-sized screens and rooms with minimal lighting control such as auditoriums, and training and network centers.
- Tilt-free installation allows the projector to be rotated freely in order to point up or down
- Designed to be utilized in 24x7 applications
- Vertical and horizontal lens shift allows for flexible placement
- Dual- or single-lamp operation helps extend lamp life
- Complete line of five bayonet-style lenses for quick and easy lens exchange
- ECO ModeTM extends lamp life by up to 25%
- BrilliantColorTM technology for optimum brightness and color performance