NEC Display Solutions
Tackle even the most demanding integration projects with the NEC NP4100 projector.
Designed to meet the needs of users requiring exceptionally bright light output for large venues and areas with high ambient light, this model features brightness up to 6200 lumens, making it ideal for larger-sized screens and rooms with minimal lighting control such as auditoriums, and training and network centers.
Tilt-free installation allows the projector to be rotated freely in order to point up or down
Designed to be utilized in 24x7 applications
Vertical and horizontal lens shift allows for flexible placement
Dual- or single-lamp operation helps extend lamp life
Complete line of five bayonet-style lenses for quick and easy lens exchange
ECO Mode extends lamp life by up to 25%
BrilliantColor technology for optimum brightness and color performance
NEC Display Solutions
Tackle even the most demanding integration projects with the NEC NP4100 projector.
Designed to meet the needs of users requiring exceptionally bright light output for large venues and areas with high ambient light, this model features brightness up to 6200 lumens, making it ideal for larger-sized screens and rooms with minimal lighting control such as auditoriums, and training and network centers.
- Tilt-free installation allows the projector to be rotated freely in order to point up or down
- Designed to be utilized in 24x7 applications
- Vertical and horizontal lens shift allows for flexible placement
- Dual- or single-lamp operation helps extend lamp life
- Complete line of five bayonet-style lenses for quick and easy lens exchange
- ECO Mode extends lamp life by up to 25%
- BrilliantColor technology for optimum brightness and color performance