NEC Display Solutions
The NEC NP41 mobile projector, which touts unrivaled performance, delivers your presentations in bright, high-contrast brilliance. This model, which displays amazing images from the latest DLP®?engine, is compact, lightweight and easy to use with the latest automatic features, making it ideal for the professional presenter on the road.
Automatic keystone, automatic focus and automatic power ON via RGB input or AC
BrilliantColorTM, including a 6-segment color wheel, provides accurate color reproduction
Automatic focus and square shot technology provide optimum image quality
Quick startup/cooling/shut
down minimizes projector setup and teardown in between meetings
Built-in audio via the stereo mini connector brings presentations to life
Lamp life extended up to 40% with ECO ModeTM (up to 3500 hours)
Quiet operation at < 32dB in ECO mode
NEC Display Solutions
The NEC NP41 mobile projector, which touts unrivaled performance, delivers your presentations in bright, high-contrast brilliance. This model, which displays amazing images from the latest DLP®?engine, is compact, lightweight and easy to use with the latest automatic features, making it ideal for the professional presenter on the road.
- Automatic keystone, automatic focus and automatic power ON via RGB input or AC
- BrilliantColorTM, including a 6-segment color wheel, provides accurate color reproduction
- Automatic focus and square shot technology provide optimum image quality
- Quick startup/cooling/shutdown minimizes projector setup and teardown in between meetings
- Built-in audio via the stereo mini connector brings presentations to life
- Lamp life extended up to 40% with ECO ModeTM (up to 3500 hours)
- Quiet operation at < 32dB in ECO mode