NEC Display Solutions
The power of the NEC NP2250 takes your customers' images and presentations to new heights. The industry's first built-in stacking correction capabilities (up to four projectors) allows the projectors to boost an image's brightness up to 16,800 lumens, which is ideal for larger-sized screens and environments with heavy ambient light. This feature also prevents the complete loss of an image, which can happen when using only one projector.
4200 lumens brightness
Stacking capabilities (with stacking correction tool)
XGA native resolution
Complete line of five bayonet-style lenses
Powerful, integrated networking and asset management (Windows Network Projector, Remote Desktop, Network Drive, Media Connect)
Integrated Device Technology, Inc. HQV technology for superior video processing
ECO Mode technology increases lamp life up to 50%
NEC Display Solutions
The power of the NEC NP2250 takes your customers' images and presentations to new heights. The industry's first built-in stacking correction capabilities (up to four projectors) allows the projectors to boost an image's brightness up to 16,800 lumens, which is ideal for larger-sized screens and environments with heavy ambient light. This feature also prevents the complete loss of an image, which can happen when using only one projector.
- 4200 lumens brightness
- Stacking capabilities (with stacking correction tool)
- XGA native resolution
- Complete line of five bayonet-style lenses
- Powerful, integrated networking and asset management (Windows Network Projector, Remote Desktop, Network Drive, Media Connect)
- Integrated Device Technology, Inc. HQV technology for superior video processing
- ECO Mode technology increases lamp life up to 50%