NEC Display Solutions
The NEC NP216, a portable projector that touts unrivaled affordability, helps you deliver lessons and presentations with high-contrast brilliance
This eco-friendly, 3-D Ready model, which displays bright, amazing images from the latest DLP® engine, is compact, lightweight, easy to use and sets up quickly, making it ideal for use in classrooms and corporate meeting rooms. BrilliantColor, including a 6-segment color wheel, provides accurate color reproduction Powerful 7-watt speaker provides volume needed for large rooms ECO Mode technology helps extend lamp life and lowers power consumption Carbon savings meter calculates the positive effects of operating the projector in ECO Mode DLP® technology provides high-contrast images Integrated RJ-45 connection allows for quick connection to the LAN 3D capability increases interactivity and expands applications in educational settings Built-in closed captioning enables decoding and display of text information from a video
BrilliantColor, including a 6-segment color wheel, provides accurate color reproduction
Powerful 7-watt speaker provides volume needed for large rooms
ECO Mode technology helps extend lamp life and lowers power consumption
Carbon savings meter calculates the positive effects of operating the projector in ECO Mode
DLP® technology provides high-contrast images
Integrated RJ-45 connection allows for quick connection to the LAN
3D capability increases interactivity and expands applications in educational settings
Built-in closed captioning enables decoding and display of text information from a video
NEC Display Solutions
The NEC NP216, a portable projector that touts unrivaled affordability, helps you deliver lessons and presentations with high-contrast brilliance
This eco-friendly, 3-D Ready model, which displays bright, amazing images from the latest DLP® engine, is compact, lightweight, easy to use and sets up quickly, making it ideal for use in classrooms and corporate meeting rooms. BrilliantColor, including a 6-segment color wheel, provides accurate color reproduction Powerful 7-watt speaker provides volume needed for large rooms ECO Mode technology helps extend lamp life and lowers power consumption Carbon savings meter calculates the positive effects of operating the projector in ECO Mode DLP® technology provides high-contrast images Integrated RJ-45 connection allows for quick connection to the LAN 3D capability increases interactivity and expands applications in educational settings Built-in closed captioning enables decoding and display of text information from a video
- BrilliantColor, including a 6-segment color wheel, provides accurate color reproduction
- Powerful 7-watt speaker provides volume needed for large rooms
- ECO Mode technology helps extend lamp life and lowers power consumption
- Carbon savings meter calculates the positive effects of operating the projector in ECO Mode
- DLP® technology provides high-contrast images
- Integrated RJ-45 connection allows for quick connection to the LAN
- 3D capability increases interactivity and expands applications in educational settings
- Built-in closed captioning enables decoding and display of text information from a video