NEC Display Solutions
The 7500-lumen NEC PX750U professional installation projector is designed to allow flexibility with highly efficient networking capabilities. Its integrated HQV technology is a high-performance video processing/scaling system designed for computer signals, standard or high-definition video. The PX750U's advanced input panel includes HDMI, DisplayPort and three computer inputs for quick-switching between presentations, while its networking capabilities include integrated RJ45, integrated high-speed wireless (LAN IEEE 80.11b/g) and several Windows networking features. The PX750U is the first NEC projector to offer the Open Pluggable Specification (OPS) technology, which is the first industry-wide standardization in option slots to simplify installation, use and maintenance, while offering input flexibility. The edge blending functionality enables seamless blending of multiple projected images to display a single high-resolution image. Automated features include Auto Power On, quick start and direct power off for ease in presenting.
Includes lens with built-in lens memory, electronic zoom, focus and lens shift
HD/SD SDI input card using OPS technology
Stacking correction capabilities (up to four projectors) allows the projectors to boost an image's brightness up to 30,000 lumens
HQV technology delivers superior home theater video processing
HDMI input connects you to high-definition sources
Crestron RoomView Connected
Integrated RJ-45 and/or wireless LAN quickly connects to the LAN for control or image transmission using Windows Network Projector and/or Remote Desktop
NEC Display Solutions
The 7500-lumen NEC PX750U professional installation projector is designed to allow flexibility with highly efficient networking capabilities. Its integrated HQV technology is a high-performance video processing/scaling system designed for computer signals, standard or high-definition video. The PX750U's advanced input panel includes HDMI, DisplayPort and three computer inputs for quick-switching between presentations, while its networking capabilities include integrated RJ45, integrated high-speed wireless (LAN IEEE 80.11b/g) and several Windows networking features. The PX750U is the first NEC projector to offer the Open Pluggable Specification (OPS) technology, which is the first industry-wide standardization in option slots to simplify installation, use and maintenance, while offering input flexibility. The edge blending functionality enables seamless blending of multiple projected images to display a single high-resolution image. Automated features include Auto Power On, quick start and direct power off for ease in presenting.
- Includes lens with built-in lens memory, electronic zoom, focus and lens shift
- HD/SD SDI input card using OPS technology
- Stacking correction capabilities (up to four projectors) allows the projectors to boost an image's brightness up to 30,000 lumens
- HQV technology delivers superior home theater video processing
- HDMI input connects you to high-definition sources
- Crestron RoomView Connected
- Integrated RJ-45 and/or wireless LAN quickly connects to the LAN for control or image transmission using Windows Network Projector and/or Remote Desktop