NEC Display Solutions
Capture your audience's attention with this bright and bold projector. NEC's 5000-lumen PA500X is an advanced professional installation model that appeases corporate and higher education users. With integrated RJ45, high-speed wireless LAN and a multitude of simple-to-use asset management technologies, the PA500X helps users present seamlessly without worrying about their technology. The industry's first built-in stacking correction capabilities (up to four projectors) allows the projectors to boost an image's brightness up to 20,000 lumens, which is ideal for larger-sized screens and environments with heavy ambient light. This feature also prevents the complete loss of an image, which can happen when using only one projector.
ECO Mode technology helps extend lamp life and lowers power consumption
5000-lumen brightness enhances images for most applications
HQV technology delivers superior home theater video processing
Windows Network Projector function simplifies your ability to present from any computer, whether local or remote
Geometric Correction Tool allows you to easily project square images on non-flat screen surfaces without distortion
AutoSense automatically syncs with any computer signal and features one-touch image optimization
Complete line of (5) bayonet-style lenses allows for quick and easy lens exchange (Lens does not ship with product)
Stacking correction capabilities (up to four projectors) allows the projectors to boost an image's brightness up to 20,000 lumens
NEC Display Solutions
Capture your audience's attention with this bright and bold projector. NEC's 5000-lumen PA500X is an advanced professional installation model that appeases corporate and higher education users. With integrated RJ45, high-speed wireless LAN and a multitude of simple-to-use asset management technologies, the PA500X helps users present seamlessly without worrying about their technology. The industry's first built-in stacking correction capabilities (up to four projectors) allows the projectors to boost an image's brightness up to 20,000 lumens, which is ideal for larger-sized screens and environments with heavy ambient light. This feature also prevents the complete loss of an image, which can happen when using only one projector.
- ECO Mode technology helps extend lamp life and lowers power consumption
- 5000-lumen brightness enhances images for most applications
- HQV technology delivers superior home theater video processing
- Windows Network Projector function simplifies your ability to present from any computer, whether local or remote
- Geometric Correction Tool allows you to easily project square images on non-flat screen surfaces without distortion
- AutoSense automatically syncs with any computer signal and features one-touch image optimization
- Complete line of (5) bayonet-style lenses allows for quick and easy lens exchange (Lens does not ship with product)
- Stacking correction capabilities (up to four projectors) allows the projectors to boost an image's brightness up to 20,000 lumens