Visual Sound, Inc. Neutrik USB A-B, (m-m), 16.4ft NEU-NKUSB5

Description
BTX Technologies, Inc. Neutrik USB 2.0 assembly- data rate up to 480 MBit. Mates only with Neutrik USB receptacles; CD-NAUSBW and/or CD-NAUSBWB.
Description
BTX Technologies, Inc. Neutrik USB 2.0 assembly- data rate up to 480 MBit. Mates only with Neutrik USB receptacles; CD-NAUSBW and/or CD-NAUSBWB.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Neutrik USB A-B, (m-m), 16.4ft
NEU-NKUSB5
Neutrik USB A-B, (m-m), 16.4ft NEU-NKUSB5
BTX Technologies, Inc. Neutrik USB 2.0 assembly- data rate up to 480 MBit. Mates only with Neutrik USB receptacles; CD-NAUSBW and/or CD-NAUSBWB.

BTX Technologies, Inc.

Neutrik USB 2.0 assembly- data rate up to 480 MBit. Mates only with Neutrik USB receptacles; CD-NAUSBW and/or CD-NAUSBWB.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number NEU-NKUSB5
Product Name Neutrik USB A-B, (m-m), 16.4ft
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NALCN - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
RCA Connectors - 411104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Audio / Video
Gender Male / Plug
Geometry Straight; Straight
View Details