Visual Sound, Inc. Neoart LED Digital Signage Neoart DL1875

Description
AKIRA The Neoart LED Series challenges the systems presently in the market with its module advantages and various types to meet your needs. With the durable aluminum enclosure, the Neoart LED Series has proven its quality through the vast number of successful installations already in place throughout the world. Crucial heat dissipation is achieved with an internal fan and numerous heat dissipation grooves to maintain ideal temperature during operation. The installation process is simplified and requires less labor compared to steel-type modules due to its unique design.
Description
AKIRA The Neoart LED Series challenges the systems presently in the market with its module advantages and various types to meet your needs. With the durable aluminum enclosure, the Neoart LED Series has proven its quality through the vast number of successful installations already in place throughout the world. Crucial heat dissipation is achieved with an internal fan and numerous heat dissipation grooves to maintain ideal temperature during operation. The installation process is simplified and requires less labor compared to steel-type modules due to its unique design.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Neoart LED Digital Signage
Neoart DL1875
Neoart LED Digital Signage Neoart DL1875
AKIRA The Neoart LED Series challenges the systems presently in the market with its module advantages and various types to meet your needs. With the durable aluminum enclosure, the Neoart LED Series has proven its quality through the vast number of successful installations already in place throughout the world. Crucial heat dissipation is achieved with an internal fan and numerous heat dissipation grooves to maintain ideal temperature during operation. The installation process is simplified and requires less labor compared to steel-type modules due to its unique design.

AKIRA

The Neoart LED Series challenges the systems presently in the market with its module advantages and various types to meet your needs. With the durable aluminum enclosure, the Neoart LED Series has proven its quality through the vast number of successful installations already in place throughout the world. Crucial heat dissipation is achieved with an internal fan and numerous heat dissipation grooves to maintain ideal temperature during operation. The installation process is simplified and requires less labor compared to steel-type modules due to its unique design.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number Neoart DL1875
Product Name Neoart LED Digital Signage
Monitor Type LED Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 711493 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types 8-Bit Parallel
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Fiber Instrument Sales, Inc./FIS
Specs
Color Color
Diagonal Screen Size 14 inch (356 mm)
Mounting Stand Alone/Desktop
View Details
KVM - G-PRDC-120TP - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types USB; VGA; VGA
View Details