Visual Sound, Inc. HF Neodymium Driver ND1424BT

Description
Eighteen Sound - A Division of AEB SRL The ND1424BT 1.4" exit neodymium high frequency compression driver has been designed for high level sound systems application. The titanium diaphragm is produced in house and has been developed to assure unmatched transient response. A proprietary treated Nomex bended former edge-wound aluminum 60mm voice coil completes diaphragm assembly. It has been made joining the proprietary treated Nomex former directly to the titanium dome through its upper bend edge. In comparison with usual straight former joint, the driver design assures extended frequency energy transfer for improved response linearity and unparallel reliability. This feature allows to keep proper motion control of the dome in real working conditions. Thanks to its physical properties, the proprietary treated Nomex former shows 30% higher value of tensile elongation at working operative temperature (200 degrees C) when compared to Kapton. Moreover, this material is suitable to work also in higher moisture contents environments.
Description
Eighteen Sound - A Division of AEB SRL The ND1424BT 1.4" exit neodymium high frequency compression driver has been designed for high level sound systems application. The titanium diaphragm is produced in house and has been developed to assure unmatched transient response. A proprietary treated Nomex bended former edge-wound aluminum 60mm voice coil completes diaphragm assembly. It has been made joining the proprietary treated Nomex former directly to the titanium dome through its upper bend edge. In comparison with usual straight former joint, the driver design assures extended frequency energy transfer for improved response linearity and unparallel reliability. This feature allows to keep proper motion control of the dome in real working conditions. Thanks to its physical properties, the proprietary treated Nomex former shows 30% higher value of tensile elongation at working operative temperature (200 degrees C) when compared to Kapton. Moreover, this material is suitable to work also in higher moisture contents environments.

Suppliers

Company
Product
Description
Supplier Links
HF Neodymium Driver - ND1424BT - Visual Sound, Inc.
Broomall, PA, USA
HF Neodymium Driver
ND1424BT
HF Neodymium Driver ND1424BT
Eighteen Sound - A Division of AEB SRL The ND1424BT 1.4" exit neodymium high frequency compression driver has been designed for high level sound systems application. The titanium diaphragm is produced in house and has been developed to assure unmatched transient response. A proprietary treated Nomex bended former edge-wound aluminum 60mm voice coil completes diaphragm assembly. It has been made joining the proprietary treated Nomex former directly to the titanium dome through its upper bend edge. In comparison with usual straight former joint, the driver design assures extended frequency energy transfer for improved response linearity and unparallel reliability. This feature allows to keep proper motion control of the dome in real working conditions. Thanks to its physical properties, the proprietary treated Nomex former shows 30% higher value of tensile elongation at working operative temperature (200 degrees C) when compared to Kapton. Moreover, this material is suitable to work also in higher moisture contents environments.

Eighteen Sound - A Division of AEB SRL

The ND1424BT 1.4" exit neodymium high frequency compression driver has been designed for high level sound systems application. The titanium diaphragm is produced in house and has been developed to assure unmatched transient response. A proprietary treated Nomex bended former edge-wound aluminum 60mm voice coil completes diaphragm assembly. It has been made joining the proprietary treated Nomex former directly to the titanium dome through its upper bend edge. In comparison with usual straight former joint, the driver design assures extended frequency energy transfer for improved response linearity and unparallel reliability. This feature allows to keep proper motion control of the dome in real working conditions. Thanks to its physical properties, the proprietary treated Nomex former shows 30% higher value of tensile elongation at working operative temperature (200 degrees C) when compared to Kapton. Moreover, this material is suitable to work also in higher moisture contents environments.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ND1424BT
Product Name HF Neodymium Driver
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276772 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Nominal Power 0.7000 watts
Impedance 8 ohms
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SS-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 8.40 inch (213 mm)
View Details
Speakers - 423-1180-ND - DigiKey
Knowles Electronics, LLC.
Specs
Resonance Frequency 540 Hz
Weight 2.72 g (0.10 oz)
View Details
Powered Subwoofer with Dual 13.5-inch Subwoofer Drivers, 3800 watts - g213-GLOSS - JL Audio, Inc.
Specs
Features Case
Weight 163265.31 g (5760.00 oz)
Application Automotive
View Details