Visual Sound, Inc. HF Neodymium Transducer ND1018BT

Description
Eighteen Sound - A Division of AEB SRL The ND1018BT 1-inch exit high frequency compression driver is designed for high quality two-way systems applications. Equipped with proprietary Phase Plug architecture, the ND1018BT compression driver offers high level manufacturing consistency and smooth coherent wavefront at horn entrance over all the working frequency range. The phase plug design with short openings and high flare rate value assures low distortion and remarkable improvements in mid-high frequency reproduction. With its ellipsoidal suspension shape, the ND1018BT titanium diaphragm assembly exhibits constant slope response from 1kHz to 18kHz with uniform smooth roll-off behavior.
Description
Eighteen Sound - A Division of AEB SRL The ND1018BT 1-inch exit high frequency compression driver is designed for high quality two-way systems applications. Equipped with proprietary Phase Plug architecture, the ND1018BT compression driver offers high level manufacturing consistency and smooth coherent wavefront at horn entrance over all the working frequency range. The phase plug design with short openings and high flare rate value assures low distortion and remarkable improvements in mid-high frequency reproduction. With its ellipsoidal suspension shape, the ND1018BT titanium diaphragm assembly exhibits constant slope response from 1kHz to 18kHz with uniform smooth roll-off behavior.

Suppliers

Company
Product
Description
Supplier Links
HF Neodymium Transducer - ND1018BT - Visual Sound, Inc.
Broomall, PA, USA
HF Neodymium Transducer
ND1018BT
HF Neodymium Transducer ND1018BT
Eighteen Sound - A Division of AEB SRL The ND1018BT 1-inch exit high frequency compression driver is designed for high quality two-way systems applications. Equipped with proprietary Phase Plug architecture, the ND1018BT compression driver offers high level manufacturing consistency and smooth coherent wavefront at horn entrance over all the working frequency range. The phase plug design with short openings and high flare rate value assures low distortion and remarkable improvements in mid-high frequency reproduction. With its ellipsoidal suspension shape, the ND1018BT titanium diaphragm assembly exhibits constant slope response from 1kHz to 18kHz with uniform smooth roll-off behavior.

Eighteen Sound - A Division of AEB SRL

The ND1018BT 1-inch exit high frequency compression driver is designed for high quality two-way systems applications. Equipped with proprietary Phase Plug architecture, the ND1018BT compression driver offers high level manufacturing consistency and smooth coherent wavefront at horn entrance over all the working frequency range. The phase plug design with short openings and high flare rate value assures low distortion and remarkable improvements in mid-high frequency reproduction. With its ellipsoidal suspension shape, the ND1018BT titanium diaphragm assembly exhibits constant slope response from 1kHz to 18kHz with uniform smooth roll-off behavior.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ND1018BT
Product Name HF Neodymium Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526835 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 4 ohms
Frequency Response 5000 Hz
View Details
AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-25B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 130 ohms
Sensitivity 96 dB
Size 0.20 inch (5 mm)
View Details
W6v2 10-inch Subwoofer Driver (600 W, dual 4 Ω voice coils) - 10W6v2-D4 - JL Audio, Inc.
Specs
Nominal Power 600 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details