Visual Sound, Inc. NEUTRIK XLRF 3P CBL (Nickel) NC3FXX

Description
Liberty AV Solutions This is Neutrik's New and Improved Solder termination XLR 3-Pin female connector for Twisted shielded broadcast audio cable between 22 and 26 AWG. Features and Benefits: 1. Shell threads internal vice external 2. Improved chuck-type strain relief increases retention 3. New ergonomic latch lock design 4. Female connector 360 degree contact "cage" design. 5. Male connector with internal latch vice "window" Features and Benefits: 1. Shell threads internal vice external 2. Improved chuck-type strain relief increases retention 3. New ergonomic latch lock design 4. Female connector 360 degree contact "cage" design. 5. Male connector with internal latch vice "window"
Description
Liberty AV Solutions This is Neutrik's New and Improved Solder termination XLR 3-Pin female connector for Twisted shielded broadcast audio cable between 22 and 26 AWG. Features and Benefits: 1. Shell threads internal vice external 2. Improved chuck-type strain relief increases retention 3. New ergonomic latch lock design 4. Female connector 360 degree contact "cage" design. 5. Male connector with internal latch vice "window" Features and Benefits: 1. Shell threads internal vice external 2. Improved chuck-type strain relief increases retention 3. New ergonomic latch lock design 4. Female connector 360 degree contact "cage" design. 5. Male connector with internal latch vice "window"

Suppliers

Company
Product
Description
Supplier Links
NEUTRIK XLRF 3P CBL (Nickel) - NC3FXX - Visual Sound, Inc.
Broomall, PA, USA
NEUTRIK XLRF 3P CBL (Nickel)
NC3FXX
NEUTRIK XLRF 3P CBL (Nickel) NC3FXX
Liberty AV Solutions This is Neutrik's New and Improved Solder termination XLR 3-Pin female connector for Twisted shielded broadcast audio cable between 22 and 26 AWG. Features and Benefits: 1. Shell threads internal vice external 2. Improved chuck-type strain relief increases retention 3. New ergonomic latch lock design 4. Female connector 360 degree contact "cage" design. 5. Male connector with internal latch vice "window" Features and Benefits: 1. Shell threads internal vice external 2. Improved chuck-type strain relief increases retention 3. New ergonomic latch lock design 4. Female connector 360 degree contact "cage" design. 5. Male connector with internal latch vice "window"

Liberty AV Solutions

This is Neutrik's New and Improved Solder termination XLR 3-Pin female connector for Twisted shielded broadcast audio cable between 22 and 26 AWG.
Features and Benefits:
1. Shell threads internal vice external
2. Improved chuck-type strain relief increases retention
3. New ergonomic latch lock design
4. Female connector 360 degree contact "cage" design.
5. Male connector with internal latch vice "window"

  • Features and Benefits:
  • 1. Shell threads internal vice external
  • 2. Improved chuck-type strain relief increases retention
  • 3. New ergonomic latch lock design
  • 4. Female connector 360 degree contact "cage" design.
  • 5. Male connector with internal latch vice "window"
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number NC3FXX
Product Name NEUTRIK XLRF 3P CBL (Nickel)
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCG-FB-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
RCA Connectors - 411071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Audio / Video
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details