Visual Sound, Inc. 31000-lumen 4K Digital Cinema Projector NC3240S

Description
NEC Display Solutions Designed for auditoriums with the largest screens (up to 105 ft. wide), NEC's NC3240S is the world's brightest DLP cinema projector Delivering precise 4K (4096 x 2160) resolution, 3-D capabilities and high contrast images (2000:1), this model is easy to operate, extremely user-friendly and requires minimal maintenance. 3D content utilizes the projector's full 4K resolution using triple flash technology for smooth motion Memory functions for lens position and lamp output simplify frequent operation Lamp changes can be made from the back of projector Direct selection buttons for eight stored projector configurations Projector can be controlled from an optional touchscreen Auto lamp brightness control maintains constant brightness by adjusting the lamp power as it ages Standard film projector lamps can be used (lamp adapter required) 7kW and 4kW versions available
Description
NEC Display Solutions Designed for auditoriums with the largest screens (up to 105 ft. wide), NEC's NC3240S is the world's brightest DLP cinema projector Delivering precise 4K (4096 x 2160) resolution, 3-D capabilities and high contrast images (2000:1), this model is easy to operate, extremely user-friendly and requires minimal maintenance. 3D content utilizes the projector's full 4K resolution using triple flash technology for smooth motion Memory functions for lens position and lamp output simplify frequent operation Lamp changes can be made from the back of projector Direct selection buttons for eight stored projector configurations Projector can be controlled from an optional touchscreen Auto lamp brightness control maintains constant brightness by adjusting the lamp power as it ages Standard film projector lamps can be used (lamp adapter required) 7kW and 4kW versions available

Suppliers

Company
Product
Description
Supplier Links
31000-lumen 4K Digital Cinema Projector - NC3240S - Visual Sound, Inc.
Broomall, PA, USA
31000-lumen 4K Digital Cinema Projector
NC3240S
31000-lumen 4K Digital Cinema Projector NC3240S
NEC Display Solutions Designed for auditoriums with the largest screens (up to 105 ft. wide), NEC's NC3240S is the world's brightest DLP cinema projector Delivering precise 4K (4096 x 2160) resolution, 3-D capabilities and high contrast images (2000:1), this model is easy to operate, extremely user-friendly and requires minimal maintenance. 3D content utilizes the projector's full 4K resolution using triple flash technology for smooth motion Memory functions for lens position and lamp output simplify frequent operation Lamp changes can be made from the back of projector Direct selection buttons for eight stored projector configurations Projector can be controlled from an optional touchscreen Auto lamp brightness control maintains constant brightness by adjusting the lamp power as it ages Standard film projector lamps can be used (lamp adapter required) 7kW and 4kW versions available

NEC Display Solutions

Designed for auditoriums with the largest screens (up to 105 ft. wide), NEC's NC3240S is the world's brightest DLP cinema projector

Delivering precise 4K (4096 x 2160) resolution, 3-D capabilities and high contrast images (2000:1), this model is easy to operate, extremely user-friendly and requires minimal maintenance.

  • 3D content utilizes the projector's full 4K resolution using triple flash technology for smooth motion
  • Memory functions for lens position and lamp output simplify frequent operation
  • Lamp changes can be made from the back of projector
  • Direct selection buttons for eight stored projector configurations
  • Projector can be controlled from an optional touchscreen
  • Auto lamp brightness control maintains constant brightness by adjusting the lamp power as it ages
  • Standard film projector lamps can be used (lamp adapter required)
  • 7kW and 4kW versions available
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Projectors
Product Number NC3240S
Product Name 31000-lumen 4K Digital Cinema Projector
Unlock Full Specs
to access all available technical data

Similar Products